location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SharePort Mobile Companion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-505L
Category:
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast Ethernet
  • - Wi-Fi Wi-Fi 4 (802.11n)
  • - Quality of Service (QoS) support
  • - White
Long product name D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s) :
The long product name of D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Router/AP / Wi-Fi HotSpot / Repeater, 2.4 GHz, 802.11n, WPS/WPA/WPA2, 1 x USB, 1 x RJ-45, White
More>>>
D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s):
The official description of D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An All-in-One Solution

Tired of weak wireless signal in your hotel room? Setting up for a conference and need a wireless network connection? The handy, little SharePort Mobile Companion is great for your traveling needs. Utilize the SharePort as a travel router or access point for instant strong wireless bandwidth anywhere where a wired network connection already exists.

The SharePort Mobile Companion offers flexible operation modes:

- Router/AP
- Wi-Fi HotSpot
- Repeater

Stream Media to All of Your Devices

Sit back and enjoy your media files whether you’re at home or on a long road trip. Connect to your iPhone, iPad, or Android device with the free SharePortTM Mobile app. The app uses icons for easy navigation. What’s more, you can automatically sync and share music, videos and photos from your USB storage device to your iPhone, iPad or Android device.

Portable Smartphone and Tablet Charger

Is your smartphone or tablet always running out of battery mid-day? Avoid having to carry around a bunch of chargers that get tangled in your bag. The SharePort Mobile Companion can conveniently charge your iPhone or Android phone while you’re on the go with the travel charger option. It fits right in your bag!

Wirelessly Expand your Smartphone and Tablet Storage

The SharePort Mobile Companion adds portable, wireless storage to your iPhone, iPad and Android devices, giving you more capacity for your favorite media. Just plug in a USB drive to instantly access and share your favorite movies, music, and photos – it’s that simple!

Short summary description D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s):
This short summary of the D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link SharePort Mobile Companion, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, Wi-Fi 4 (802.11n), 802.11g, Wi-Fi 4 (802.11n), WPA, WPA2, WPS

Long summary description D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s):
This is an auto-generated long summary of D-Link SharePort Mobile Companion Ethernet LAN Wi-Fi White 1 pc(s) based on the first three specs of the first five spec groups.

D-Link SharePort Mobile Companion. Networking standards: IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Current: 1.2 A. Product colour: White, Certification: CE Wi-Fi Certified FCC IC DLNA. Width: 7.04 mm, Depth: 6.6 mm, Height: 4.29 mm. Quantity per pack: 1 pc(s), Cables included: LAN (RJ-45)

Performance
Ethernet LAN *
Yes
Ethernet LAN interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Networking standards *
IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Security algorithms
WPA, WPA2, WPS
Quality of Service (QoS) support
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Current
1.2 A
Design
LED indicators
Yes
Product colour *
White
Certification
CE Wi-Fi Certified FCC IC DLNA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
7.04 mm
Depth
6.6 mm
Height
4.29 mm
Weight
104.3 g
Packaging content
Quantity per pack *
1 pc(s)
Quick installation guide
Yes
Cables included
LAN (RJ-45)