D-Link logo

D-Link DIR-300 wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26029
Info modified on:
18 Jan 2024, 17:36:18
Short summary description D-Link DIR-300 wireless router Black:

D-Link DIR-300, ADSL, Black

Long summary description D-Link DIR-300 wireless router Black:

D-Link DIR-300. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Product colour: Black. Certification: CE FCC. Weight: 246 g. Compatible operating systems: Windows XP SP2, 2000 SP4 Mac OS X 10.4 - 10.3 Linux, Dimensions (WxDxH): 112.6 x 147.5 x 31.8 mm, Power requirements: 5VDC, 1.2A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.