Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-804HV wired router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-804HV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-804HV/DE
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15646
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited 1 Year Warranty for as long
as the original customer/end user
owns the product.
Free 24/7 Technical Support
Long product name D-Link DI-804HV wired router :
The short editorial description of D-Link DI-804HV wired router

4-port Ethernet Broadband Router
More>>>
D-Link DI-804HV wired router:
The official marketing text of D-Link DI-804HV wired router as supplied by the manufacturer

D-Link, the worldwide leader in innovative home and business networking, sets a new standard for broadband router performance with the Express EtherNetwork DI-804HV.
The DI-804HV is a 4-port Ethernet Broadband Router with VPN (Virtual Private Network) capabilities. The VPN feature allows users to securely connect multiple computers over the Internet. It also features 10/100Mbps Auto MDIX Ethernet ports allowing CAT 5 cable (straight-through or crossover) to work with the DI-804HV.

The DI-804HV is ideal if you▓re creating your home or small business network, or if you▓re a more advanced user looking for additional management settings.

The DI-804HV includes a new setup wizard and D-Link▓s easy-to-use web-based graphical user interface (GUI) to help users configure network settings with a few simple clicks. With its built-in firewall protection, this router will also help to prevent unwanted Internet intruders from accessing your private network.

So, whether you▓re a college student who wants to network with friends and roommates, an executive working at home or in a small office, or a concerned parent who just wants to have more control over how your children access the Internet, the D-Link Express EtherNetwork DI-804HV is the networking solution for you.

Short summary description D-Link DI-804HV wired router:
This short summary of the D-Link DI-804HV wired router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-804HV, 100 Mbit/s, Ethernet, Ethernet, Fast Ethernet, DES,MD5,SHA-1, power, 5 - 55 °C

Long summary description D-Link DI-804HV wired router:
This is an auto-generated long summary of D-Link DI-804HV wired router based on the first three specs of the first five spec groups.

D-Link DI-804HV. Data transfer rate: 100 Mbit/s. Switching protocols: Ethernet, Data link protocols: Ethernet, Fast Ethernet. Security algorithms: DES,MD5,SHA-1. LED indicators: power. Power requirements: Universal AC input: 100-110 VAC, 5 Volt ± 5% / 2.5 A, Maximum data transfer rate: 0.098 Gbit/s, Dimensions (WxDxH): 192 x 48 x 31 mm

Network
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
DES,MD5,SHA-1
Design
LED indicators
power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Power requirements
Universal AC input: 100-110 VAC, 5 Volt ± 5% / 2.5 A
Maximum data transfer rate
0.098 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
192 x 48 x 31 mm
Networking features
IPSec
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 x network node - Ethernet 10Base-T/100Base-TX - RJ-45 1 x network - Ethernet 10/100 - RJ-45 1 x management - 9 pin D-Sub (DB-9)
Customer service details