Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHP-W307AV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHP-W307AV
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 52607
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card :
The short editorial description of D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card

LAN, Wi-FI , QoS, Kit
More>>>

D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card:
The official marketing text of D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card as supplied by the manufacturer
- Kit contains all you need to create a wireless PowerLine network right out of the box
- New Wireless N standard, up to 300 Mbps wireless speeds and backwards compatible with Wireless G
- 200 Mbps data transfer rates over the existing electrical wiring
- IPv6 support, ready for the future Internet
- Quality of Service (QoS) engine for prioritisation of delay-sensitive applications (i.e. media streaming, Internet calls, audio/video)
- Improved resistance to electrical interference
- Simple push-button setup, with sophisticated data encryption
- WLAN Scheduler to turn off wireless connectivity when not needed (i.e. nights, work hours)
- Power on/off button, to save energy without removing the adapter from the wall socket
- D-Link Green: energy-saving design

The D-Link DHP-W307AV Homeplug AV Wireless N Starter Kit turns every power socket into a possible wired or wireless network connection, extending your existing wireless network using the electrical wiring in your home.

Convenient setup and secure operation
The two adapters in the DHP-W307AV kit plug directly into any power outlet1, and do not require any additional cables. Extend your home network by connecting multiple devices in the farthest corners of your home via Ethernet cable or Wireless N. For convenient setup, wired or wireless encryption keys can be quickly configured at the push of a button on the device, to protect the network from unauthorised wire tapping. With hassle-free plug and play installation, the DHP-W307AV is an ideal solution for creating a wall-to-wall home network.

Ideal for bandwidth-intensive applications
The DHP-W307AV is capable of delivering wired data transfer rates of up to 200 Mbps. Advanced technology built into these adapters makes them more resistant to electrical interference from other household appliances, so users can fully benefit from the maximum transmission speeds.This makes it ideal for bandwidth intensive applications, guaranteeing smooth HD video streaming, VoIP calls, and lag-free online gaming experiences. In addition, its Quality of Service (QoS) Engine prioritises Internet traffic, ensuring that multimedia applications do not experience glitches while web surfing and downloads are in progress. This kit provides ample network bandwidth, enabling Digital Home consumers to tap into existing electrical wiring for high-quality multimedia streaming.

Compatibility
Based on the industry-leading PowerLine Alliance technology, the adapters in the DHP-W307AV kit are compatible with other brands’ devices based on the same Homeplug AV standard, such as D-Link’s DHP-306AV/-307AV, and DHP-P306AV/-P307AV. The Wireless N standard is also backwards compatible with Wireless G devices. To protect your investment, these PowerLine adapters are IPv6 ready, to continue compatibility with future networks.

D-Link Green
The PowerLine Homeplug AV Wireless N Starter Kit is part of D-Link Green, D-Link’s program for providing eco friendly alternatives without compromising performance: if data transmission does not occur over a certain period of time, the adapters will automatically go into sleep mode to save power. The unique WLAN Scheduler allows you to shut down the wireless when not in use, such as in work hours or at nights.
Short summary description D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card:
This short summary of the D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DHP-W307AV, Wired/Wireless, PowerPlug, Ethernet/WLAN, 200 Mbit/s, White
Long summary description D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card :

D-Link DHP-W307AV. Connectivity technology: Wired/Wireless, Host interface: PowerPlug, Interface: Ethernet/WLAN. Data transfer rate (max): 200 Mbit/s. Colour of product: White

This is an auto-generated long summary of D-Link DHP-W307AV Ethernet/WLAN 200Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wired/Wireless
Internal *
The product is built in.
No
Host interface *
Interface that enables a host controller to communicate with a driver.
PowerPlug
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet/WLAN
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
200 Mbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Cabling technology
Type of cable technology performance.
10/100BaseT(X)
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 - 2.497
Flow control support
No
Wireless LAN features
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
WLAN data transfer rates supported
300 Mbit/s
Antenna
Gain
4 dBi
Design
Colour of product
The colour e.g. red, blue, green, black, white.
White
LED indicators
Yes
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
System requirements
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
PC&Notebook
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Other features
Power requirements
AC 100 - 240, 50/60 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
Link/Act LED
Yes
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Power supply type
The type of power supply which this product uses.
AC
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)