location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link PowerLine AV 500 Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLine AV 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHP-501AV show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link PowerLine AV 500 Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45 Ethernet
  • - 500 Mbit/s
Long product name D-Link PowerLine AV 500 Ethernet 500 Mbit/s :
The long product name of D-Link PowerLine AV 500 Ethernet 500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerline 500 Mbps, 10/100/1000 Base-TX, 1 x RJ-45, 128-bit AES, 150g, White
More>>>
D-Link PowerLine AV 500 Ethernet 500 Mbit/s:
The official description of D-Link PowerLine AV 500 Ethernet 500 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PowerLine AV 500 Starter Kit

- Converts any power socket into a wired connection point
- 500 Mbps data transfer rates over the existing electrical wiring
- Gigabit port for fastest wired speeds
- Quality of Service (QoS) engine for prioritisation of delay-sensitive applications (i.e. media streaming, videoconferencing)
- Improved resistance to electrical interference
- Simple push-button setup, with sophisticated data encryption
- Interoperable: adheres to the IEEE 1901 standard
- Backward compatible with PowerLine AV products
- D-Link Green: energy-saving design

D-Link's DHP-501AV PowerLine AV 500 Starter Kit turns every power socket into a possible wired network connection, by extending your existing network using the electrical wiring in your home. The kit contains all you need to get you up and running with PowerLine technology.

Convenient and secure setup

The two adapters in the DHP-501AV kit plug directly into a power outlet1, and do not require any additional cables, so you can extend your home network by connecting multiple devices in the farthest corners of your home. For convenient setup, an encryption key can be quickly configured at the push of a button on the device, to protect the network from unauthorised wire tapping. With hassle-free plug and play installation, the DHP-501AV is an ideal solution to create a wall-to-wall home network.

Ideal for bandwidth-intensive applications

The PowerLine AV 500 Starter Kit is capable of delivering wired data transfer rates of up to 500 Mbps. Advanced technology built into these adapters makes them more resistant to electrical interference from other household appliances, so users can fully benefit from the maximum transmission speeds.This makes them ideal for bandwidth-intensive applications, guaranteeing smooth HD video streaming, VoIP calls, and lag-free online gaming experiences. In addition, the Quality of Service (QoS) Engine prioritises Internet traffic, ensuring that multimedia applications do not experience glitches while web surfing and downloads are in progress. This kit provides ample network bandwidth, enabling Digital Home consumers to tap into existing electrical wiring for high-quality multimedia streaming.

Compatibility

Based on the industry-leading PowerLine Alliance technology, the adapters in the DHP-501AV kit are compatible with other brands’ devices based on the IEEE 1901 standard. It is also compatible with devices implementing the former PowerLine AV standard, such as D-Link’s DHP-306AV/-307AV, DHP-P306AV/-P307AV, and DHP-W306AV/-W307AV.

D-Link Green

The PowerLine AV 500 Starter Kit is part of D-Link Green, D-Link’s program for providing eco-friendly alternatives without compromising performance: if data transmission does not occur over a certain period of time, the adapters will automatically go into sleep mode to save power.

Short summary description D-Link PowerLine AV 500 Ethernet 500 Mbit/s:
This short summary of the D-Link PowerLine AV 500 Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link PowerLine AV 500, Wired, RJ-45, Ethernet, 500 Mbit/s, White

Long summary description D-Link PowerLine AV 500 Ethernet 500 Mbit/s:
This is an auto-generated long summary of D-Link PowerLine AV 500 Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

D-Link PowerLine AV 500. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
Ethernet
Network
Maximum data transfer rate *
500 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Wi-Fi
No
Frequency range
0.002 - 0.07 GHz
Modulation
OFDM
Security algorithms
128-bit AES
Design
Product colour
White
Internal *
No
LED indicators
Yes
Certification
FCC Part 15 Class B CE EMC Class B UL CE LVD K21
System requirements
Minimum RAM
64 MB
System requirements
Compatible operating systems
Windows 7, Vista, XP SP2, 2000 SP4
Internet connection required
Yes
Optical drive required
No
Minimum processor
200 MHz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
70 mm
Depth
53 mm
Height
100 mm
Weight
150 g
Other features
Compliance industry standards
IEEE 1901
Minimum system requirements
1000 Mbps Ethernet
Networking features
Gigabit Ethernet
Power LED
Yes
Wireless connection
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:13:05
Uk has collected 12 expert reviews for D-Link PowerLine AV 500 Ethernet 500 Mbit/s and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
micromart.co.uk
Updated:
2018-06-01 06:13:03
D-Link has been knocking out HomePlugs for quite some time now and its experience in the field shows. The price is very competitive, the design is functional and the technology is stable enough to work out of the box and without too many problems.The desi...
70%
techradar.com
Updated:
2018-06-01 06:13:03
Rolling in at about £100 (around $160), D-Link provides a surprisingly affordable entry into the 500Mbps market, with this its DHP-501AV Powerline AV 500 Network Starter Kit. Inside the formidably large box you'll find a pair of stylish powerline adaptors...
Good Affordable, Stylish units, Accessible, Decent read speeds...
Bad Blue cabling is odd, No gigabit interface, Write speeds aren't the best...
Bottom line Despite some bizarre design choices, the D-Link DHP-501AV makes for a striking and affordable entry to 500Mbps powerline networking. These aren't the fastest adaptors you can buy, but they are consistent, which can be just as important when you're deliver...
80%
techradar.com/au/
Updated:
2018-06-01 06:13:03
Rolling in at about £100 (around $160), D-Link provides a surprisingly affordable entry into the 500Mbps market, with this its DHP-501AV Powerline AV 500 Network Starter Kit. Inside the formidably large box you'll find a pair of stylish powerline adaptors...
Good Affordable, Stylish units, Accessible, Decent read speeds...
Bad Blue cabling is odd, No gigabit interface, Write speeds aren't the best...
Bottom line Despite some bizarre design choices, the D-Link DHP-501AV makes for a striking and affordable entry to 500Mbps powerline networking. These aren't the fastest adaptors you can buy, but they are consistent, which can be just as important when you're delive...
80%
expertreviews.co.uk
Updated:
2018-06-01 06:13:03
D-Link's 500Mbit/s HomePlug AV adaptors look a lot classier than most HomePlug kit - instead of industrial ridged plastic you get a smooth curved front with subtle connection icons. Also, unlike most HomePlug adaptors, the network port is on the side;...
Bottom line Good medium-range performance, but not as quick as the competition overall...
60%
pcmag.com
Updated:
2018-06-01 06:13:03
Powerline networking, which uses your home’s electrical wiring to send and receive data, has been around for years, but until recently it has been held back by slow throughput speeds, interference from other electrical appliances, and the emergence of...
Good Easy to install, Good throughput, One touch security...
Bad Bulky, Flawed design, Lacks customizable QoS support...
Bottom line With the D-Link DHP501-AV Powerline AV 500 Adapter Starter Kit you can turn an ordinary electrical outlet into a wired Gigabit Ethernet port. You’ll get fast transfer speeds with this kit, and it’s easy to install, but the adapter’s bulky design can b...
60%
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)