location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHP-500AV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHP-500AV show
Show alternative article codes used in the online market place
Category:
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 Mbit/s
  • - Gigabit Ethernet
  • - White
Long product name D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White :
The long product name of D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerline 500M AV Ethernet Adapter
More>>>
D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White:
The official description of D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blazing speeds and connection from any room in the house, makes this PowerLine AV 500 Adapter ideal for high-bandwidth network-ready devices such as the Boxee Box, Blu-Ray players, Media Players, or Playstation® 3. The built in Quality of Service (QoS) helps prioritizes your traffic flow to make sure your HD Movies are streamed with high priority.
The PowerLine AV 500 Adapter uses electrical wiring that’s already in your house to provide fast reliable Wired speed of up to 500Mbps1, to any room in your house. Simply connect one adapter to an existing outlet2, connect it to your router, and plug another adapter to any other room in your house to get instant High Speed Internet. No more tripping over tangled, messy wires running through your house.

Short summary description D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White:
This short summary of the D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DHP-500AV, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, OFDM, 128-bit AES

Long summary description D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White:
This is an auto-generated long summary of D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White based on the first three specs of the first five spec groups.

D-Link DHP-500AV. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Product colour: White, LED indicators: LAN, Certification: FCC Part 15 B, CE EMC B, UL, CE LVD, K21. Minimum RAM: 64 MB. Width: 100 mm, Depth: 70 mm, Height: 53 mm

Performance
Maximum data transfer rate *
500 Mbit/s
Ethernet LAN *
Yes
Ethernet LAN interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Networking standards *
IEEE 802.3, IEEE 802.3u
Modulation
OFDM
Security algorithms
128-bit AES
Design
LED indicators
LAN
Product colour *
White
Design
Certification
FCC Part 15 B, CE EMC B, UL, CE LVD, K21
System requirements
Minimum RAM
64 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
100 mm
Depth
70 mm
Height
53 mm
Weight
150 g
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:12:48
Uk has collected 6 expert reviews for D-Link DHP-500AV PowerLine network adapter 500 Mbit/s Ethernet LAN White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
legitreviews.com
Updated:
2018-06-01 06:12:47
It used to be that wireless adapters could cover an entire house with no problems. Today we examine four popular Powerline Network Adapters to find out which one is the fastest and most ideal for streaming high definition multimedia in the home. W...
Bottom line If you need a way to connect your computers or network your audio/visual components for your home and don’t want to trust wireless, there are a number of different Powerline Network Adapters that are up to the task. The adapters that we tested today...
0%
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)