Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DHP-306AV Ethernet 200Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHP-306AV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHP-306AV/B
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12665
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DHP-306AV Ethernet 200Mbit/s networking card :
The short editorial description of D-Link DHP-306AV Ethernet 200Mbit/s networking card

PowerLine Homeplug AV Network Adapter - 200 Mbps, QoS, Fast Ethernet, 128-bit AES
More>>>

D-Link DHP-306AV Ethernet 200Mbit/s networking card:
The official marketing text of D-Link DHP-306AV Ethernet 200Mbit/s networking card as supplied by the manufacturer
- Converts any power socket into a network connection point.
- Improved resistance to electrical interference.
- Quality of Service (QoS) engine for prioritisation of multimedia content.
- 200 Mbps data transfer rates over standard electrical wires: no extra cable needed.
- Simple push-button setup, with sophisticated data encryption.
- Standby mode for power saving (EuP compliant).

The D-Link DHP-306AV adapter uses standard AC wiring to distribute Ethernet within the home.
Use existing wiring to create a home network
By simply plugging one PowerLine adapter into an existing electrical socket, you can turn every power outlet into a potential network connection, making the DHP-306AV an ideal solution for sharing a high-speed Internet connection or for connecting computers, HD media players, game consoles and Network Attached Storage to your home network. It is also ideal for homes or small offices where concrete walls, successive floors in multi-storied buildings, or other architectural impediments could inhibit a wireless signal.

200 Mbps transmission with Quality of Service (QoS)
Delivering data transfer rates of up to 200 Mbps2, D-Link’s PowerLine Homeplug AV provides ample bandwidth for demanding digital home requirements, such as watching Internet TV or streaming digital music in any room. Advanced technology built into this adapter makes it more resistant to electrical interference from other household appliances, so users can fully benefit from the maximum transmission speeds. In addition to maximum throughput, D-Link’s PowerLine Homeplug AV includes a built-in Quality of Service (QoS) engine that prioritises data packets in order to enhance HD video and audio streaming, online gaming and VoIP calling.

Conveniently connect
You can attach a switch or wireless Access Point (AP) to a D-Link PowerLine Homeplug AV Network Adapter, allowing you to connect multiple devices in the farthest corners of your home.
Furthermore, D-Link’s Powerline Homeplug AV implements 128-bit AES encryption for securing your connection and keeping your data safe from intruders. You can set this up easily via the button on the side of the adapter.

Compatibility
Based on the industry-leading Atheros Homeplug AV technology, the adapter is compatible with other brands’ devices based on the same Homeplug AV standard. However, it will not work with devices based on other standards, such as D-Link’s DHP-302/342.

D-Link Green™
The adapter is part of D-Link Green, D-Link’s program for providing eco-friendly alternatives without compromising performance: if data transmission or reception does not occur over a certain period of time, the adapter will automatically go into sleep mode to save power.
This requires less than 1W, making the adapter among the first of its kind to comply with the European Union guideline on Energy-using Products (EuP), applicable since 7th January 2010.
Short summary description D-Link DHP-306AV Ethernet 200Mbit/s networking card:
This short summary of the D-Link DHP-306AV Ethernet 200Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DHP-306AV, Wired, PowerPlug, Ethernet, 200 Mbit/s, White
Long summary description D-Link DHP-306AV Ethernet 200Mbit/s networking card :

D-Link DHP-306AV. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Data transfer rate (max): 200 Mbit/s. Input voltage: 100-240. Colour of product: White

This is an auto-generated long summary of D-Link DHP-306AV Ethernet 200Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
No
Host interface *
Interface that enables a host controller to communicate with a driver.
PowerPlug
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
200 Mbit/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100 Mbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3,IEEE 802.3u
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Cabling technology
Type of cable technology performance.
10/100BaseT(X)
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
OFDM
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
0.002 - 0.03
Power
Input voltage
The voltage (V) which is required to power the product.
100-240
Input frequency
The frequency (Hz) which is required to power the product.
50/60
Design
Colour of product
The colour e.g. red, blue, green, black, white.
White
LED indicators
LAN
Performance
Wake-on-LAN ready
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit AES
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 7 Home Premium,Windows 7 Professional,Windows 7 Starter,Windows 7 Ultimate,Windows Vista Business,Windows Vista Home Basic,Windows Vista Home Premium,Windows Vista Ultimate,Windows XP Home,Windows XP Professional
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
200 MHz
Weight & dimensions
Width
The measurement or extent of something from side to side.
70 mm
Depth
The distance from the front to the back of something.
34 mm
Height
The measurement of the product from head to foot or from base to top.
100 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
126 g
Certificates
Certification
FCC, CE, UL, CE LVD
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Other features
Networking features
Fast Ethernet
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13
Testseek has collected 3 expert reviews for D-Link DHP-306AV and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Source Review comments Score
theregister.co.uk
Updated:
2012-01-13
I use a couple of Devolo dLAN AVplus powerline Ethernet adaptors at home, to hook up my wired-only Sony Bravia connected telly to my router. They're great adaptors, but with a pass-through three-pin power socket, they're bulky. D-Link's latest adaptor...
Bottom line Reg Hardware likes powerline Ethernet as a way of reaching those parts wireless networks cannot reach, and the D-Link adaptor reaches as well as any other product of its kind does - but uses less energy into the bargain. ® More Powerline ReviewsDevolo...
75%
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  —