Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-6604-SK-48T Managed L3 Black network switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-6604-SK-48T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-6604-SK-48T
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44852
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 01:59:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DGS-6604-SK-48T Managed L3 Black network switch :
The short editorial description of D-Link DGS-6604-SK-48T Managed L3 Black network switch

48x 10/100/1000 BASE-T, L3, Gigabit Ethernet, Black
More>>>

D-Link DGS-6604-SK-48T Managed L3 Black network switch:
The official marketing text of D-Link DGS-6604-SK-48T Managed L3 Black network switch as supplied by the manufacturer
The D-Link's DGS-6600 series chassis-based switches are intelligent and high-performance multi-layer LAN devices designed for Enterprise local area networks (LAN). They are ideal for deployment in environments that require uninterrupted running of network applications and a high level of performance, security and control.

Featuring a flexible modular architecture and industry standard compliance, these switches provide scalable expansion and a high level of investment protection for businesses to deploy Gigabit and 10-Gigabit packet switching and routing for office networking and Ethernet-based Internet services to homes.

The DGS-6600 series is equipped with high-speed switch fabric, and advanced software functions, including complete IPv6 support. These switches provide the performance, high availability and future proof architecture suitable for applications of not just today, but those of the future.

- Deployable as an Enterprise Aggregation Switch
- Supports IPv6 Superior Performance
- Switch fabric with up to 576 Gbps, 428.57 Mpps non-blocking packet forwarding
- Bottleneck-free distributed packet switching/routing
- Intelligent line cards with on-board L2/L3/L4 switching controllers
- 4-slot chassis
- Scalable expansion to 144 10/100/1000BASE-T, 144 PoE, 144 SFP, or 24 10-Gigabit ports High Resiliency
- Up to 4 redundant load-sharing power modules
- Hot-swappable line cards
- Replaceable fan module
- 802.1D/w/s spanning tree, 802.3ad link aggregation
- VRRP support
- 802.1p priority queues/multi-layer CoS
- Committed information rate Security
- L2/L3/L4 multi-layer access control
- External RADIUS authentication support
- SH support
Short summary description D-Link DGS-6604-SK-48T Managed L3 Black network switch:
This short summary of the D-Link DGS-6604-SK-48T Managed L3 Black network switch data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DGS-6604-SK-48T, Managed network switch, L3
Long summary description D-Link DGS-6604-SK-48T Managed L3 Black network switch :

D-Link DGS-6604-SK-48T. Switch type: Managed network switch, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 32000 entries, Switching capacity: 576 Gbit/s. Networking standards: IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.1s,IEEE 802.1v,IEEE 802.1w,IEEE 802.3,IEEE...

This is an auto-generated long summary of D-Link DGS-6604-SK-48T Managed L3 Black network switch based on the first three specs of the first five spec groups.
Management features
Switch type *
What switch device has, managed or unmanaged.
Managed network switch
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L3
Quality of Service (QoS) support
Yes
MIB support
Yes
Multicast support
Yes
Web-based management
Using a website/web application to manage something.
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
48
Copper ethernet cabling technology
1000BASE-T,100BASE-T,10BASE-T
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.1s,IEEE 802.1v,IEEE 802.1w,IEEE 802.3,IEEE 802.3ab,IEEE 802.3ad,IEEE 802.3u,IEEE 802.3x
Head-of-line (HOL) blocking
Yes
Flow control support
Yes
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Spanning tree protocol
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
32000 entries
Data transmission
Switching capacity *
The data transfer capacity of the switch per second.
576 Gbit/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100/1000 Mbps
Number of VLANs
4000
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
SSH
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Access Control List (ACL)
Yes
SSH/SSL support
Yes
IGMP snooping
Yes
Protocols
Management protocols
SNMP, TFTP
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IPv4/IPv6
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Management platform
CLI
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
1000 Mbit/s
Connectivity technology
Wired
Packet transfer speed
Rate at which data can be transferred by packet.
428.57
Power supply type
The type of power supply which this product uses.
AC
Networking features
Gigabit Ethernet
Brand Image Product code Product Stock Price from
Sitecom LN-118 Fast Ethernet Switch 5 Port Sitecom LN-118 Fast Ethernet Switch 5 Port
(show image)
LN-118 LN-118 Fast Ethernet Switch 5 Port EUR 13,69
(excl. VAT)
EUR 16,56 (incl. VAT)
Sitecom LN-121 Gigabit Switch 8 Port Sitecom LN-121 Gigabit Switch 8 Port
(show image)
LN-121 LN-121 Gigabit Switch 8 Port EUR 30,58
(excl. VAT)
EUR 37,00 (incl. VAT)
Sitecom LN-120 Gigabit Switch 5 Port Sitecom LN-120 Gigabit Switch 5 Port
(show image)
LN-120 LN-120 Gigabit Switch 5 Port EUR 19,88
(excl. VAT)
EUR 23,85 (incl. VAT)
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Australia 7 distributor(s)
X