location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-6600-PWR power supply unit 850 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-6600-PWR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-6600-PWR
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2017
Product end of life date
More>>>
Short summary description D-Link DGS-6600-PWR power supply unit 850 W Grey:
This short summary of the D-Link DGS-6600-PWR power supply unit 850 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-6600-PWR, 850 W, 110 - 220 V, Grey, 0 - 50 °C, -40 - 70 °C, 10 - 90%

Long summary description D-Link DGS-6600-PWR power supply unit 850 W Grey:
This is an auto-generated long summary of D-Link DGS-6600-PWR power supply unit 850 W Grey based on the first three specs of the first five spec groups.

D-Link DGS-6600-PWR. Total power: 850 W, AC input voltage: 110 - 220 V. Product colour: Grey. Heat dissipation: 2912.4 BTU/h

Power
Total power *
850 W
AC input voltage *
110 - 220 V
Design
Product colour
Grey
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Heat dissipation
2912.4 BTU/h
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)