location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-6600-8XG network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-6600-8XG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-6600-8XG
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2017 19:51:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description D-Link DGS-6600-8XG network switch module:
This short summary of the D-Link DGS-6600-8XG network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-6600-8XG, IEEE 802.3ae, 265455 h, 200.26 W, 0 - 60 °C, -40 - 70 °C, 10 - 90%

Long summary description D-Link DGS-6600-8XG network switch module:
This is an auto-generated long summary of D-Link DGS-6600-8XG network switch module based on the first three specs of the first five spec groups.

D-Link DGS-6600-8XG. Networking standards: IEEE 802.3ae. Mean time between failures (MTBF): 265455 h. Power consumption (typical): 200.26 W

Network
Full duplex
Yes
Networking standards
IEEE 802.3ae
Performance
Mean time between failures (MTBF)
265455 h
Power
Power consumption (typical)
200.26 W
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)