Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-6600-48S network switch module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-6600-48S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-6600-48S
Category
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
network switch modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37848
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 09 Feb 2017 07:12:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description D-Link DGS-6600-48S network switch module:
This short summary of the D-Link DGS-6600-48S network switch module data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DGS-6600-48S, 100,1000 Mbit/s, IEEE 802.3z, 318790 h, 118.6 W, 0 - 60 °C, -40 - 70 °C
Long summary description D-Link DGS-6600-48S network switch module :

D-Link DGS-6600-48S. Ethernet LAN data rates: 100,1000 Mbit/s, Networking standards: IEEE 802.3z. Mean time between failures (MTBF): 318790 h. Power consumption (typical): 118.6 W

This is an auto-generated long summary of D-Link DGS-6600-48S network switch module based on the first three specs of the first five spec groups.
Networking
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
100,1000 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Networking standards
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3z
Ports & interfaces
SFP module slots quantity
48
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
318790 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
118.6 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
SFP/SFP+ slots quantity
48
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Portugal 1 distributor(s)
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 7 distributor(s)