location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-3612 network switch Unmanaged L3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-3612
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-3612
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DGS-3612 network switch Unmanaged L3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged L3
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: RS-232
  • - MAC address table: 16 entries Switching capacity: 24 Gbit/s
  • - Stackable
Long product name D-Link DGS-3612 network switch Unmanaged L3 Black :
The long product name of D-Link DGS-3612 network switch Unmanaged L3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Switch DGS-3612, 12x10/100Base-TX Ports, 24Gbps, L3
More>>>
D-Link DGS-3612 network switch Unmanaged L3 Black:
The official description of D-Link DGS-3612 network switch Unmanaged L3 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The xStack DGS-3600 series of next generation Layer 3 Gigabit switches delivers performance, flexibility, security, multi-layer QoS and access, and redundant power option for SMB and enterprises. With high Gigabit port densities, SFP support, 10-Gigabit uplink options and advanced software functions, these switches can act as departmental accesslayer devices or core switches to form a multi-level network structured with high-speed backbone and centralized servers. Telecom service providers can also take advantage of the high SFP density switches to form the core of their Fiber to the building (FTTB) network that extends to the subscribers' sites.

Unparalleled Flexibility. Easy to deploy and simple to managed, the DGS-3600 series can be stacked with any switches supporting D-Link's Single IP Management to form a multi-level network structured with backbone and centralized high-speed servers. This virtual stack can comprise units located anywhere on the same network domain, and uses the optional 10- Gigabit uplinks to move intra-stack traffic at 20Gbps full duplex. It can eliminate single points of failures, cable distance barriers, physical stacking method limitations and the need for stacking cabling.

Redundant Ring Stacking. Alternatively, users can install one or two 10-Gigabit uplinks, depending on whether the linear or fault-tolerant ring stacking is implemented, to create a physical stack. Up to 12 units or 576 Gigabit ports can be configured for a stack. Using the coaxial cable or fiber as the medium to stack switches together, the DGS-3600 series provides not only high-bandwidth stacking but also the cost control capability that allows users to add 10-Gigabit uplinks strictly as needed. Modules with single 10-Gigabit XFP can also be installed in any of the open slots for uplink to servers or a fiber backbone. Security, Performance & Availability. The DGS-3600 series provides a complete set of security features, which includes L2/L3/L4 multi-layer Access Control Lists and 802.1x user authentication via TACACS+ and RADIUS servers. In addition, it offers suppression capabilities and Layer 3 IP v4/v6 Static Routing to increase network performance and security. Built-in D-Link ZoneDefense2 technology allows business to integrate the switch stack with D-Link NetDefend firewalls to implement a full coverage, proactive security architecture.

The DGS-3600 series offers extensive VLAN support including GARP/GVRP and 802.1Q VLAN to enhance security and performance. To support converged applications including VoIP, ERP, Intranet and video conference, a robust set of L2/L3/L4 QoS/CoS features ensures that critical network services are served with proper priority. To prevent malicious flooding traffic caused by worm/virus infections, the DGS-3600 series provides D-Link Safeguard Engine to increase the switch's reliability, serviceability and availability. Bandwidth Control can be flexibly set for each port using pre-defined thresholds to assure a committed level of service for end users. For advanced applications, per-flow bandwidth control allows easy fine-tuning of service types based on specific IP addresses or protocols. he xStack DGS-3600 series of next generation Layer 3 Gigabit switches delivers performance, flexibility, security, multi-layer QoS and access, and redundant power option for SMB and enterprises. With high Gigabit port densities, SFP support, 10-Gigabit uplink options and advanced software functions, these switches can act as departmental accesslayer devices or core switches to form a multi-level network structured with high-speed backbone and centralized servers. Telecom service providers can also take advantage of the high SFP density switches to form the core of their Fiber to the (FTTB) network that extends to the subscribers' sites.

Short summary description D-Link DGS-3612 network switch Unmanaged L3 Black:
This short summary of the D-Link DGS-3612 network switch Unmanaged L3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-3612, Unmanaged, L3, Full duplex

Long summary description D-Link DGS-3612 network switch Unmanaged L3 Black:
This is an auto-generated long summary of D-Link DGS-3612 network switch Unmanaged L3 Black based on the first three specs of the first five spec groups.

D-Link DGS-3612. Switch type: Unmanaged, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RS-232. Full duplex. MAC address table: 16 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE...

Management features
Switch type *
Unmanaged
Switch layer
L3
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Gigabit Ethernet (copper) ports quantity
4
Console port
RS-232
Network
Networking standards *
IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Data transmission
Switching capacity *
24 Gbit/s
MAC address table *
16 entries
Maximum data transfer rate
20 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP client
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet,10-G
Design
Stackable *
Yes
Product colour
Black
Certification
MEF 9,14
Power
Power consumption (typical)
45 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
3.7 kg
Other features
Dimensions (WxDxH)
441 x 309 x 44 mm
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
100 to 120VAC
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet, 10G
Security features
SSH v1/v2 SSH v1/v2/v3 IP-MAC-Port Binding D-Link Safeguard Engine DHCP Server Screening CPU Interface Filtering ARP Spoofing Prevention BPDU Attack Protection