location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-3610-26 network switch Managed L3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-3610-26
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-3610-26
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DGS-3610-26 network switch Managed L3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3
  • - Basic switching RJ-45 Ethernet ports quantity: 12
  • - MAC address table: 16000 entries
  • - Stackable
Long product name D-Link DGS-3610-26 network switch Managed L3 Black :
The long product name of D-Link DGS-3610-26 network switch Managed L3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DGS-3610-26 - 12 Combo 1000BASE-T/SFP, 128MB SDRAM, 16k MAC, 70W, L3, 10G, 8500g, Black
More>>>
D-Link DGS-3610-26 network switch Managed L3 Black:
The official description of D-Link DGS-3610-26 network switch Managed L3 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The xStack DGS-3610 series of the D-link’s next generation Layer 3 Gigabit switches delivers performance, flexibility and enhanced security for the MAN (Metropolitan Area Network). Two models are available for selection, the DGS-3610-26 and DGS-3610-26G. Each switch provides 24 Gigabit ports and two optional 10-Gigabit ports in a low-profile rack-mount case. The DGS-3610-26 is equipped with 12 10/100/1000BASE-T and 12 combo 10/100/1000BASE-T/SFP ports, and the DGS-3610-26G supports 12 SFP and 12 combo 10/100/1000BASE-T/SFP ports.

The 10/100/1000BASE-T ports provide inexpensive copper Gigabit connection to the local nodes. While the SFP slots and our wide-range of SFP transceivers offer flexible long/medium/short fiber connections suitable for FTTX and MAN applications. Two open slots on the back of each switch allow users to install two optional single-port 10-Gigabit XFP modules for copper or fiber connections. These 10-Gigabit connections can be used for switch unit stacking, or attachment to a 10-Gigabit backbone or servers.

Short summary description D-Link DGS-3610-26 network switch Managed L3 Black:
This short summary of the D-Link DGS-3610-26 network switch Managed L3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-3610-26, Managed, L3, Full duplex

Long summary description D-Link DGS-3610-26 network switch Managed L3 Black:
This is an auto-generated long summary of D-Link DGS-3610-26 network switch Managed L3 Black based on the first three specs of the first five spec groups.

D-Link DGS-3610-26. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ak, IEEE 802.3u, IEEE 802.3x, IEEE...

Management features
Switch type *
Managed
Switch layer
L3
MIB support
MIB, Bridge, RMON, SNMP v2, IFMIB, VRRP, Private
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
12
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
12
SFP module slots quantity
12
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ak, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
16000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Data transmission
Jumbo frames support
No
Security
DHCP features
DHCP server
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Stackable *
Yes
Product colour
Black
Safety
cUL, CB
Power
Power consumption (typical)
70 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Weight
8.5 kg
Other features
Dimensions (WxDxH)
440 x 435 x 44 mm
Connectivity technology
Wired
Power requirements
176-240 VAC, 50/60Hz
Electromagnetic emissions
FCC Class A, CE Class A, VCCI Class A
Networking features
Gigabit Ethernet
Performance management
NULL, VLAN, Tunnel(IPv6), Trunk