Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1210-24 Managed network switch L2 Black network switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1210-24
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1210-24
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0790069332302
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 141544
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 03 Jan 2018 11:17:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DGS-1210-24 Managed network switch L2 Black network switch :
The short editorial description of D-Link DGS-1210-24 Managed network switch L2 Black network switch

24-port Gigabit Smart Switch, including 4 Combo SFP ports
More>>>

D-Link DGS-1210-24 Managed network switch L2 Black network switch:
The official marketing text of D-Link DGS-1210-24 Managed network switch L2 Black network switch as supplied by the manufacturer
The DGS-1210-24 is part of D-Link’s 3rd generation of Web Smart Switches that integrates advanced management and security functions for performance and scalability.
Featuring an innovative fanless design that ensures quiet operation and a longer life span, the DGS-1210-24 provides a complete and affordable solution for small and medium businesses (SMB).

Seamless Integration
The DGS-1210-24 includes 24 10/100/1000 Mbps ports capable of connecting to existing Cat.5 twisted-pair cables.
Additionally, the last four ports of the DGS-1210-24 combine SFP and copper connectivity into one port and therefore provide a flexible solution for server connections via fiber interface. Using the default presets, the administrator can quickly set up the switch without worrying about reconfiguring any settings and providing easy access for the user.

Extensive Layer 2 Features
Equipped with a complete lineup of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. Cable Diagnostics is designed for network administrators to quickly examine the quality of the copper cables and also determine the type of cable error.

QoS & bandwidth control
The switch is perfect for deployment in a VoIP environment, as it supports Auto Voice VLAN and Differentiated Services Code Point (DSCP) QoS for VoIP application. Auto Voice VLAN will automatically place voice traffic from an IP phone to an assigned VLAN and by doing so enhance the VoIP service. With a higher priority and individual VLAN, this feature guarantees the quality and security of VoIP traffic. DSCP marks parts of an IP packet, enabling different levels of service to be assigned for network traffic.
With Bandwidth Control, the network administrator can reserve bandwidth for important functions that require a larger bandwidth or might have high priority.

Secure your Network
D-Link’s unique Safeguard Engine function protects the switch against traffic flooding caused by virus attacks. The switch also supports 802.1X port-based authentication, allowing the network to be authenticated through an external RADIUS server.
In addition, the Access Control List (ACL) feature enhances network security and helps to protect the internal IT network. The DGS-1210-24 includes ARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames on a LAN, modify traffic,
or bring traffic to a halt altogether by sending fake ARP messages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorised IP assignment.

Versatile Management
The DGS-1210-24 provides a SmartConsole utility and a web-based management interface that enables administrators to remotely control their network down to the port level. The SmartConsole easily allows customers to discover multiple D-Link Web Smart Switches within the same L2 network segment.
With this utility, users do not need to change the IP address of their PC and it also provides an easy initial setting of the Smart Switches. Switches within the same L2 network segment that are connected to the user’s PC are displayed on screen for instant access.
This allows extensive switch configuration settings and basic configuration of discovered devices such as password changes and firmware upgrades.
The DGS-1210-24 also supports D-View 6.0, D-Link’s own Network Management System, and Compact Command Line Interface (CLI) through Telnet.
CLI management of the switches is possible via Telnet. This makes the adjustment of basic settings like password changes or firmware and configuration file uploads possible.

D-Link Green
The DGS-1210-24 implements D-Link Green, an innovative concept that provides energy savings whitout sacrificing operational performance or functionality.
The switch reacts when devices attached to it are turned off, by placing the corresponding port in a standby mode that requires less power. It also automatically detects the length of connected cables, which allows it to cut power usage on shorter cable connections up to 20 m.
D-Link Green certification ensures that the switch complies with the RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment) directives. RoHS restrict the use of specific hazardous materials during the manufacture of electrical and electronic goods, while WEEE applies standards for proper disposal and recyclable packaging to help reduce wastage.

-Third generation design, with improved management and security functions.
-Fanless design ideal for use in open offices.
-Power-saving D-Link Green technology now in its 2nd generation.
-Solid security with 802.1X authentication and IP/MAC based Access Control Lists (ACL).
-Malicious traffic and performance degradation prevention with D-Link Safeguard Engine™.
-Auto Voice VLAN for the automatic prioritisation of digital voice traffic.
-Quality of service (QoS) and bandwidth control (down to 64 kbps).
-High Reliability with Loopback Detection (LBD) and cable diagnostics.
-Simple Web based management.
-SmartConsole utility for the joint management of several switches.
Short summary description D-Link DGS-1210-24 Managed network switch L2 Black network switch:
This short summary of the D-Link DGS-1210-24 Managed network switch L2 Black network switch data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DGS-1210-24, Managed network switch, L2, Full duplex
Long summary description D-Link DGS-1210-24 Managed network switch L2 Black network switch :

D-Link DGS-1210-24. Switch type: Managed network switch, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 20. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x. Power connector: DC-in jack

This is an auto-generated long summary of D-Link DGS-1210-24 Managed network switch L2 Black network switch based on the first three specs of the first five spec groups.
Management features
Switch type *
What switch device has, managed or unmanaged.
Managed network switch
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L2
Quality of Service (QoS) support
Yes
System event log
Yes
MIB support
1213 MIB II, 1493 Bridge MIB, 1907 SNMP v2 MIB, 1215 Trap Convention MIB, 2233 Interface Group MIB, D-Link Private MIB
Multicast support
Yes
Web-based management
Using a website/web application to manage something.
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
20
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Copper ethernet cabling technology
1000BASE-T,100BASE-TX,10BASE-T
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Head-of-line (HOL) blocking
Yes
Flow control support
Yes
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
DHCP client
Yes
Auto MDI/MDI-X
A Medium Dependent Interface (MDI) describes the interface (both physical and electrical) in a computer network from a physical layer implementation to the physical medium used to carry the transmission. Ethernet over twisted pair also defines a medium dependent interface crossover (MDIX) interface. Auto-MDIX ports on newer network interfaces detect if the connection would require a crossover, and automatically chooses the MDI or MDIX configuration to properly match the other end of the link.
Yes
Spanning tree protocol
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity *
The data transfer capacity of the switch per second.
48 Gbit/s
Store-and-forward
Yes
Number of VLANs
256
Maximum data transfer rate
1 Gbit/s
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
Design
Stackable *
Devices can be placed on top of each other.
No
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Safety
List of regulatory safety standards for all countries in which this product has been certified.
cUL, LVD
Performance
Packet buffer memory
0.5 MB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
410948 h
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
24.1 W
Power connector
DC-in jack
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
The heat generated by the power supply.
82.23 BTU/h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.97 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 210 x 44 mm
Connectivity technology
Wired
Packet transfer speed
Rate at which data can be transferred by packet.
35.7 Mpps
Performance management
Telnet, SNMP, SNTP
Input frequency
The frequency (Hz) which is required to power the product.
50/60
Input voltage
The voltage (V) which is required to power the product.
100 - 240
Electromagnetic emissions
FCC Class A, CE Class A, IC Class A, VCCI Class A, C-Tick
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
D-Link DGS-1210-48 Managed network switch L2 Black network switch D-Link DGS-1210-48 Managed network switch L2 Black network switch
(show image)
DGS-1210-48 DGS-1210-48 EUR 227,10
(excl. VAT)
EUR 272,52 (incl. VAT)
D-Link DGS-1210-16 Managed network switch L2 Black network switch D-Link DGS-1210-16 Managed network switch L2 Black network switch
(show image)
DGS-1210-16 DGS-1210-16 EUR 90,84
(excl. VAT)
EUR 109,00 (incl. VAT)
D-Link DES-1210-52 Managed L2 1U Black network switch D-Link DES-1210-52 Managed L2 1U Black network switch
(show image)
DES-1210-52 DES-1210-52 EUR 181,25
(excl. VAT)
EUR 217,50 (incl. VAT)
D-Link DES-1210-28 Managed L2 1U Black network switch D-Link DES-1210-28 Managed L2 1U Black network switch
(show image)
DES-1210-28 DES-1210-28 EUR 86,53
(excl. VAT)
EUR 103,83 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Chile 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
X