location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1210-08P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1210-08P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069391958 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 20:37:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3 Web-based management SNMP, RMON
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 10G support 10BASE-T, 100BASE-T, 1000BASE-T
  • - MAC address table: 8000 entries Switching capacity: 20 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting Stackable
  • - DC Power over Ethernet (PoE)
Long product name D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DGS-1210-08P: 8-Port, Gigabit, PoE, Smart Switch with 2 SFP ports (8 x PoE ports, fanless)
More>>>
D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DGS-1210 Series Smart Switches is the latest generation of D-Link Smart Switches featuring D-Link Green 3.0 technology. The series offers a high level of energy saving and efficiency, as it also complies with the IEEE 802.3az Energy Efficient Ethernet standard. Support for IPv6 management and configurations ensures your network remains protected after the upgrade from IPv4 to IPv61. By offering multiple management options, the Smart Switches allows quick deployment, infrastructure expansion, and seamless function upgrades. Built for small and medium-sized businesses, the DGS-1210 Series Smart Switches provide functionality, security, and manageability for a fraction of the standard cost of ownership.
The DGS-1210 Series Smart Switches includes a range of affordable PoE-enable switches for businesses looking to power VoIP phones, wireless access points or network cameras. The DGS-1210-08P1 is a 8-port Smart PoE Switch that provides 8 PoE-enabled ports that can supply power of up to 15.4 W each. Whereas the DGS-1210-24P1 is a 24-port Smart PoE Switch that provides 12 PoE-enabled ports that can support up to 30 W of power output following IEEE 802.3at standard. The design allows more flexibility in power allocation for a variety of powered devices with affordable installation costs.

Easy Management
The D-Link Smart Switches series is designed for easy management. All configurations can be made through a Web interface regardless of the host PC’s operating system. Furthermore, the web UI contains ten language options to make operations more straightforward. During the first installation, the D-Link Network Assistant2 will automatically discover all D-Link Smart Switches in the network, allowing administrators to assign IP addresses and the subnet mask quickly. It also allows simultaneous firmware upgrades to multiple switches, saving a great deal of time. The D-Link Network Assistant1’s important management commands, such as downloading firmware or a configuration file, offer a sophisticated method of batch operations for multiple switches.

Energy Saving
DGS-1210 switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the Energy Efficient Ethernet standard, the network will automatically decrease the power usage when traffic is low with no setup required. For environments not fully supporting the standard, DGS-1210 switches offer advanced power-saving settings including port shutoff and standby, LED shutoff, and system hibernation based on custom scheduling profiles. The profiles can also be applied to the PoE switch so that there is no unnecessary power consumption during off hours. The DGS-1210 Series switches can also detect the length of connected cables to automatically reduce power usage on shorter cable connections.

Auto Surveillance VLAN and Voice VLAN
The process of setting up IP surveillance and VoIP on a network is automated with the D-Link Smart Switches. Auto Surveillance VLAN (ASV) consolidates data and surveillance video transmission through the network, sparing businesses the expense of maintaining dedicated facilities. ASV also protects the quality of real-time video by grouping IP surveillance devices on a single high priority VLAN. This ensures that surveillance video streams will not be affected when ordinary data traffic is at their highest levels. Similarly, the Auto Voice VLAN guarantees clear audio quality and efficient transmission for all voice communication.

Exclusive Layer 2 Features
Equipped with a complete lineup of L2 features, the DGS-1210 Series switches include IGMP Snooping, Port Mirroring, Spanning Tree, and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. The Cable Diagnostic feature is designed primarily for administrators and customer service representatives, and can rapidly discover the type of error and determine the cable quality.

Secure your Network
D-Link’s innovative Safeguard Engine protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network clients to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and protects the network by screening traffic from illegal MAC or IP addresses. ARP Spoofing Prevention prevents malicious intruders from sending massive fake ARP messages through a manipulated source. This protects important data from being stolen by Man-in-the-Middle attacks, and prevents wasting CPU cycles on these packets. For added security, the DHCP Server Screening feature blocks rogue DHCP server packets from user ports to prevent unauthorized IP assignment.

Short summary description D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1210-08P, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of D-Link DGS-1210-08P network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

D-Link DGS-1210-08P. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3af. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
1213 MIB II, 1493 Bridge MIB, 1907 SNMP v2 MIB, 1215 Trap Convention MIB, 2233 Interface Group MIB, D-Link Private MIB, Power-Ethernet MIB, LLDP MIB, D-Link ZoneDefense MIB1
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3af
10G support *
Yes
Copper ethernet cabling technology
10BASE-T, 100BASE-T, 1000BASE-T
Port mirroring
Yes
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
Yes
VLAN support
Yes
Data transmission
Switching capacity *
20 Gbit/s
Forwarding rate
14.88 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
4.1 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP, RMON
Data link protocols
IP
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
Black
LED indicators
Yes
Cable management
Yes
Safety
cUL, LVD
Certification
CE Class A
Performance
Mean time between failures (MTBF)
729258 h
Technical details
Shipping (inner) case height
31.7 cm
Shipping (inner) case width
34.6 cm
Shipping (inner) case length
38.2 cm
Shipping (inner) case net weight
10.8 kg
Products per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
436.1 kg
Master (outer) cases per pallet (air)
36 pc(s)
Products per pallet (air)
180 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
140.3 cm
Pallet gross weight (sea)
644.9 kg
Master (outer) cases per pallet (sea)
54 pc(s)
Products per pallet (sea)
270 pc(s)
Pallet height (sea)
2.04 m
Shipping (inner) case gross weight
11.6 kg
Power
Power source *
DC
Input voltage
54 V
Power consumption (typical)
2.5 W
Power consumption (max)
81.9 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Total Power over Ethernet (PoE) budget
65 W
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Heat dissipation
279.59 BTU/h
Weight & dimensions
Width
280 mm
Depth
126 mm
Height
44 mm
Weight
950 g
Packaging data
Package width
288 mm
Package depth
331 mm
Package height
72 mm
Package weight
2.17 kg
Logistics data
Harmonized System (HS) code
85176990
Other features
Packet transfer speed
14.9 Mp/s
Power LED
Yes
Brand Image Product code Product Stock Price from
D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-16G/E GO-SW-16G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Nederland 2 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)