Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1008G L3 Black network switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1008G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1008G
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0790069333149
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24671
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 03 Jan 2018 11:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DGS-1008G L3 Black network switch :
The short editorial description of D-Link DGS-1008G L3 Black network switch

8 - 10/100/1000 Mbps Switch Ports, 2 Gbps Bandwidth, Full-Duplex Mode, QoS, Black
More>>>

D-Link DGS-1008G L3 Black network switch:
The official marketing text of D-Link DGS-1008G L3 Black network switch as supplied by the manufacturer
THINK GREEN
Combined with an efficient power adapter that is EnergyStar level V qualified, minimized the use of harmful substances (RoHS compliant) in the device and enclosed in recyclable packaging make this switch truly environmentally friendly.

CONSERVES ENERGY
The DGS-1008G 8-port Gigabit Switch helps you conserve energy automatically through several methods. It automatically powers down ports that have no link activity, allowing the switch to save energy by cutting power usage for unused ports or ports connected to computers that have been shut down. It can also detect connected cable lengths and adjust power usage accordingly, helping you save energy without effecting networking performance.

ENVIRONMENTALLY FRIENDLY
The 8-port Gigabit Switch was designed with the environment in mind. It is compliant with energy Star level V, as well as with the strict CEC and MEPS regulations that require the use of energy efficient power adapters. The switch is also built to follow RoHS standards to minimize use of hazardous materials, and uses recyclable packaging that helps reduce waste, complying with the WEEE directive.
Short summary description D-Link DGS-1008G L3 Black network switch:
This short summary of the D-Link DGS-1008G L3 Black network switch data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DGS-1008G, L3, Full duplex
Long summary description D-Link DGS-1008G L3 Black network switch :

D-Link DGS-1008G. Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.1p,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x. Power connector: DC-in jack

This is an auto-generated long summary of D-Link DGS-1008G L3 Black network switch based on the first three specs of the first five spec groups.
Management features
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L3
Quality of Service (QoS) support
Yes
Web-based management
Using a website/web application to manage something.
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Copper ethernet cabling technology
1000BASE-T,100BASE-TX,10BASE-T
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1p,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x
10G support *
The product can use Oracle 10G, which is a database management system introduced in 2003.
No
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Auto MDI/MDI-X
A Medium Dependent Interface (MDI) describes the interface (both physical and electrical) in a computer network from a physical layer implementation to the physical medium used to carry the transmission. Ethernet over twisted pair also defines a medium dependent interface crossover (MDIX) interface. Auto-MDIX ports on newer network interfaces detect if the connection would require a crossover, and automatically chooses the MDI or MDIX configuration to properly match the other end of the link.
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
4000 entries
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100/1000 Mbps
Throughput
1488000 pps
Jumbo frames support
Yes
Protocols
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
CSMA/CD
Design
Rack mounting *
The type of mounting that can position devices in a shelving system (rack).
No
Stackable *
Devices can be placed on top of each other.
No
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Certification
- FCC class B - ICES-003 class B - CE class B - C-Tick class B - VCCI class B - cUL - CB
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
1150498 h
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5.8 W
Power connector
DC-in jack
Input current
1.2
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Heat dissipation
The heat generated by the power supply.
19.79 BTU/h
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
2000 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
164.5 x 112 x 35 mm
Connectivity technology
Wired
Bandwidth
2 Gbit/s
Networking features
Gigabit Ethernet
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Power LED
Yes
Mounting
Wall
Input voltage
The voltage (V) which is required to power the product.
5
Cable length
How long the cable is.
100 m
Brand Image Product code Product Stock Price from
Sitecom LN-118 Fast Ethernet Switch 5 Port Sitecom LN-118 Fast Ethernet Switch 5 Port
(show image)
LN-118 LN-118 Fast Ethernet Switch 5 Port EUR 13,69
(excl. VAT)
EUR 16,56 (incl. VAT)
Sitecom LN-121 Gigabit Switch 8 Port Sitecom LN-121 Gigabit Switch 8 Port
(show image)
LN-121 LN-121 Gigabit Switch 8 Port EUR 30,58
(excl. VAT)
EUR 37,00 (incl. VAT)
Sitecom LN-120 Gigabit Switch 5 Port Sitecom LN-120 Gigabit Switch 5 Port
(show image)
LN-120 LN-120 Gigabit Switch 5 Port EUR 19,88
(excl. VAT)
EUR 23,85 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
X