location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1005D/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069252679 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:19:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connectivity
  • - Five Gigabit Ethernet LAN ports for high-speed wired connections
  • - Cable Diagnostics Function notifies users of cable conditions through product LEDs Green Ethernet
  • - Features
  • - Reduces power to a port when no link is detected
  • - Adjust power to a port by detecting the length of the connected Ethernet cable
Long product name D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch :
The long product name of D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DGS-1005D - Gigabit unmanaged Layer 2 Switch with (5) 10/100/1000BASE-T Ports
More>>>
D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch:
The official description of D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DGS-1005D 5-Port Gigabit Desktop Switch is part of D-Link’s series of SOHO devices that allows you to easily expand and upgrade your network. D-Link’s Green Technology provides energy savings, reduces heat, and a longer product life without sacrificing performance or functionality. DGS-1005D provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. An energy-efficient power adapter (EnergyStar Level V qualified), minimised use of harmful substances (RoHS compliant), and recyclable packaging make this switch truly environmentally friendly.
Fast and Reliable Networking
The D-Link DGS-1005D 5-Port Gigabit Desktop Switch creates a blazing fast network for your office, as its Gigabit Ethernet ports provide high-speed wired connections for up to five PCs or other devices. The DGS-1005D also features QoS, which prioritises network traffic so that time-sensitive data is delivered efficiently, even during bursts of high data traffic. It’s stylish, easy-to-use, and comes IPv6-ready for a reliable network today and tomorrow.
Conserve Energy
The 5-Port Gigabit Desktop Switch helps you conserve energy automatically through several methods. It automatically powers down ports that have no link, allowing the switch to save a substantial amount of power by cutting power usage for unused ports or ports connected to computers that have been shut down.

Short summary description D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch:
This short summary of the D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch:
This is an auto-generated long summary of D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch based on the first three specs of the first five spec groups.

D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3

Management features
Switch type *
Unmanaged
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
No
Cloud-managed
No
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
10 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.112 MB
Security
Access Control List (ACL)
No
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Rack mounting *
No
Stackable *
No
Product colour
White
Housing material
Plastic
LED indicators
Power
Safety
CSA
Technical details
Shipping (inner) case height
23.5 cm
Shipping (inner) case width
25.3 cm
Shipping (inner) case length
43.2 cm
Shipping (inner) case net weight
3.28 kg
Products per shipping (inner) case
20 pc(s)
Technical details
Pallet gross weight (air)
411.6 kg
Master (outer) cases per pallet (air)
80 pc(s)
Products per pallet (air)
1600 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
2.02 m
Pallet gross weight (sea)
411.6 kg
Master (outer) cases per pallet (sea)
80 pc(s)
Products per pallet (sea)
1600 pc(s)
Pallet height (sea)
2.02 m
Shipping (inner) case gross weight
4.91 kg
Packaging content
Batteries included
No
Power
Power source *
AC
Power supply included *
Yes
Power consumption (typical)
4.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
80 g
Packaging data
Package width
100 mm
Package depth
116 mm
Package height
82 mm
Package weight
222 g
Logistics data
Harmonized System (HS) code
85176990
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
142 x 107 x 30 mm
Connectivity technology
Wired
I/O ports
5x 10/100/1000BASE-T
Electromagnetic emissions
CE Mark, FCC Class B
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:43:01
Uk has collected 4 expert reviews for D-Link DGS-1005D - 5-Port Gigabit Unmanaged Desktop Switch and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcquest.ciol.com
Updated:
2011-09-26 03:43:01
D-Link recently introduced a new range of eco-friendly switches based on its Green Ethernet technology. Green is the mantra being followed universally by the industry and what better way to do it than by saving on power costs. In offices, switches and...
0%
Brand Image Product code Product Stock Price from
D-Link DES-1005D Unmanaged L2 Black D-Link DES-1005D Unmanaged L2 Black
(show image)
DES-1005D/A DES-1005D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)