Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modem EN 56K ext W9x Voice-Fax LNX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFM-560E+
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9649
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem :
The short editorial description of D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem

Modem EN 56K ext W9x Voice-Fax LNX
More>>>

D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem:
The official marketing text of D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem as supplied by the manufacturer
This DFM-560E+ External Modem connects your computer to Internet, all kinds of BBS, and other fax modems. Data transmission speed is 56Kbps. Fax and Voice are supported. This modem complies to the V.90 K56flex standard.
Short summary description D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem:
This short summary of the D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Modem EN 56K ext W9x Voice-Fax LNX, 56 Kbit/s, Built in DTE interfaces: Parallel 16550A UART-compatible interface; Serial ITU-T V.24 (EIA/TIA-232-E, External, V.34, V.32bis, V.22bis, V.22A/B, V.23 and V.21; Bell 212A and 103 Industry Standard AT command set, 0 - 50 °C, 5 - 95%
Long summary description D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem :

D-Link Modem EN 56K ext W9x Voice-Fax LNX. Modem speed: 56 Kbit/s, Interface: Built in DTE interfaces: Parallel 16550A UART-compatible interface; Serial ITU-T V.24 (EIA/TIA-232-E, Type: External. Data link protocols: V.34, V.32bis, V.22bis, V.22A/B, V.23 and V.21; Bell 212A and 103 Industry Standard AT command set

This is an auto-generated long summary of D-Link Modem EN 56K ext W9x Voice-Fax LNX 56Kbit/s modem based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Built in DTE interfaces: Parallel 16550A UART-compatible interface; Serial ITU-T V.24 (EIA/TIA-232-E)
Type
Characteristics of the device.
External
Protocols
Data link protocols
V.34, V.32bis, V.22bis, V.22A/B, V.23 and V.21; Bell 212A and 103 Industry Standard AT command set
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/Windows 98/Windows ME/Windows 2000/Windows NT 4.0/Windows XP
X