D-Link logo

D-Link DFL-210 Network Security Firewall hardware firewall

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88601
Info modified on:
24 Aug 2018, 02:02:36
Short summary description D-Link DFL-210 Network Security Firewall hardware firewall:

D-Link DFL-210 Network Security Firewall, Windows XP SP2, Windows 2000 SP4, Java Applet, Java Scripts, VB Scripts, ActiveX, IPSec, PPTP, L2TP, IPSec LAN-to-LAN, PPTP/L2TP Server/Client, PSec/PPTP/L2TP Pass-through, DHCP,..., PPPoE, PPTP, DHCP, Power, WAN, 15 W

Long summary description D-Link DFL-210 Network Security Firewall hardware firewall:

D-Link DFL-210 Network Security Firewall. Compatible operating systems: Windows XP SP2, Windows 2000 SP4. Firewall security: Java Applet, Java Scripts, VB Scripts, ActiveX, VPN support: IPSec, PPTP, L2TP, IPSec LAN-to-LAN, PPTP/L2TP Server/Client, PSec/PPTP/L2TP Pass-through, DHCP,.... Supported network protocols: PPPoE, PPTP, DHCP. LED indicators: Power, WAN. Peak power: 15 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.