Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFE-690TXD
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146604
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 18 May 2018 16:08:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal :
The short editorial description of D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal

32-bit Cardbus 10/100Mbps NWay Fast Ethernet PCMCIA Card
More>>>
D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal:
The official marketing text of D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal as supplied by the manufacturer

The D-Link DFE-690TXD is a 10/100Mbps Fast Ethernet 32-bit CardBus adapter for notebooks. With the built-in connector, a RJ-45 LAN cable can be directly plugged into a notebook computer. The DFE-690TXD provides instant connectivity for mobile users. Enabling easy access to a network - users can access databases and resources in diverse environments. The DFE-690TXD adheres to IEEE 802.3 and IEEE 802.3u standards, which specify existing 10BASE-T and 100BASE-TX Ethernet technology supporting both half and full duplex modes with data rates up to 10/100Mbps and 20/200Mbps. The DFE-690TXD also utilizes auto-negotiation to adjust the speed to any 10BASE-T or 100BASE-TX network automatically. With the DFE-690TXD's 4KB RAM data buffer, all incoming data is processed and stored into temporary memory and eventually filtered out, resulting in smooth data flow. The DFE-690TXD's extensive diagnostic LED's show link connectivity for both 10Link/Activity and 100Link/Activity. Designed with a plug-and-play feature, the DFE-690TXD is simple to install and operate. With built-in hot swapping capabilites, the DFE-690TXD can be removed while the computer is still in operation.

Short summary description D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal:
This short summary of the D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port, Internal, Wired, CardBus, 100 Mbit/s

Long summary description D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal:
This is an auto-generated long summary of D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port 100 Mbit/s Internal based on the first three specs of the first five spec groups.

D-Link 32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port. Internal. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
CardBus
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Design
Internal *
The product is built in.
Yes
Design
LED indicators
power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.0107 Gbit/s
Country Distributor
Chile 1 distributor(s)
Customer service details