Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Systems D-Link 10/100 Enet PCMCIA 16-bit Card w/Direct Port
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFE-670TXD
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11928
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 29 Apr 2019 18:41:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port :
The short editorial description of D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port

Systems D-Link 10/100 Enet PCMCIA 16-bit Card w/Direct Port
More>>>
D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port:
The official marketing text of D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port as supplied by the manufacturer

The D-Link DFE-670TXD is a PCMCIA10/100 Mbps Ethernet adapter with built in connectors engineered for laptop computers. The DFE-670TXD provides mobile users with a quick and easy connection to the local network. The DFE-670TXD is targeted at users of notebook or laptop computers with either the current Cardbus or the legacy PCMCIA controllers.

The DFE-670TXD is a dual speed adapter designed to allow mobile users to easily access databases and resources available on a local network. The DFE-670TXD offers the flexibility of having compatibility with either Cardbus or PCMCIA controllers. The DFE-670TXD utilizes NWay auto-negotiation to automatically connect to any standard compliant switch or hub at 10Mpbs or 100Mpbs in either half or full duplex mode.

The DFE-670TXD dual-speed 10/100 Mbps feature adheres to IEEE 802.3 and IEEE 802.3u standard, which specify existing 10BASE-T and 100BASE-TX Ethernet technology. Simple plug-and-play feature along with hot swapping capability allows easy detection and installation of the DFE-670TXD in PnP capable operation.
» NWay auto-negotiation
» Supports half and full duplex operation
» Simple Plug-and-Play feature along with hot swapping capability
» Adheres to IEEE 802.3 and IEEE 802.3u standards

Short summary description D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port:
This short summary of the D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Systems D-Link 10/100 Enet PCMCIA 16-bit Card w/Direct Port, power, -10 - 50 °C, 10 - 90%, 0.097 Gbit/s

Long summary description D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port:
This is an auto-generated long summary of D-Link Systems 10/100 Enet PCMCIA 16-bit Card w/Direct Port based on the first three specs of the first five spec groups.

D-Link Systems D-Link 10/100 Enet PCMCIA 16-bit Card w/Direct Port. LED indicators: power. Data transfer rate: 0.097 Gbit/s

Design
LED indicators
power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.097 Gbit/s
Customer service details