location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. D-Link Chipset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFE-580TX
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 100 Mbit/s
  • - Internal
Warranty: 2 years
Long product name D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s :
The long product name of D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port PCI Bus 10/100Mbps Fast Ethernet Server adapter
More>>>
D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s:
The official description of D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This card is designed for bandwidth-demanding, mission-critical client/server applications. It provides 4 Fast Ethernet ports for a very fast trunk link to a Fast Ethernet switch. The card plugs into the server's PCI expansion slot. Connection to the switch is over the twisted-pair copper cable. Each of the 4 ports can establish an independent full-bandwidth segment with a Fast Ethernet switch. When all 4 ports are connected to a switch, an 800Mbps trunk (aggregate-bandwidth with 4 Fast Ethernet ports running at full duplex) is created for high-speed, simultaneous access by workstations.

You can configure all ports to be active (load-sharing mode) or some ports to act as backups (redundant links). Load sharing balances traffic among the active segments, while backup redundancy provides uninterrupted links between the server and the switch.

- 802.3x Flow Control function allows the card to directly connect to a Fast Ethernet switch for fast full-duplex, reliable data transfer. The card senses when the switch buffer is full, it pauses transmission to prevent buffer over-run to minimize loss of data when transferred over the network.

- 802.1p Priority Queues allow you to run video conference and other multimedia applications where critical data is queued for high-priority transmission over the network.

Short summary description D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s:
This short summary of the D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset, Internal, Wired, PCI, 100 Mbit/s

Long summary description D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s:
This is an auto-generated long summary of D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset Internal 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link 4 Port Nway 32 Bit PCI Server Adapter with Port Trunking. Chipset. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Full duplex
Yes
Design
Internal *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
160 mm
Depth
100 mm
Weight
23 g
Other features
Data transfer rate
0.107 Gbit/s
Ports quantity
4
Country Distributor
United Kingdom 1 distributor(s)