Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFE-550FX
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22981
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 21 Nov 2017 03:43:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s :
The short editorial description of D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s

32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL
More>>>
D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s:
The official marketing text of D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s as supplied by the manufacturer

The DFE-550FX is a 100Base-FX Multimode fiber based network card supporting transfer speeds of up to 200Mbps in full duplex mode and cable distances up to 2km. It can be used in either workstations or servers and supports advanced features such as WOL (Wakeon- LAN management), 802.3x Flow control, 802.1Q VLAN support, and 802.1p priority tagging.

High Performance
With 32-bit bus master operation, the DFE-550FX guarantees the highest level of performance. Bus mastering guarantees data is passed directly between the card and the host bypassing the host CPU and reducing added workload and CPU overhead. This in turn improves network and host performance.

Wake-on-LAN Power Management
The DFE-550FX supports Advanced Configuration Power Interface (ACPI) Wake-On-LAN (WOL), which allows your computer to be powered ON/OFF from a remote location. Providing a great utility for power management, this function allows the administrator to send a ‘wake-up’ signal to a computer or server to initiate a power-up sequence.

802.3x Flow Control to Minimize Packet Loss
The DFE-550FX supports 802.3x flow control. This provides a means to protect against possible data loss during transmission on the network. When connected to a Fast Ethernet switch that also supports flow control, the card receives signals from the switch regarding buffer overrun during peak usage periods. The card then delays transmission until the switch is ready again to accept new data.

802.1Q VLAN to Improve Performance and Security
The DFE-550FX supports IEEE 802.1Q VLAN tagging, allowing you to segment the network into smaller domains to improve performance and security. The DFE-550FX provides a VLAN table for the following functions: filtering packets by recognizing VLAN Tags, stripping VLAN Tags on receive, and inserting VLAN Tags on transmit.

IEEE 802.1p Priority Queues Support
With packet prioritization capability, the DFE-550FX allows traffic to be queued as critical and non-critical, permitting your computer to run Voice over IP (VoIP), video-conferencing/ multimedia applications and other time-sensitive traffic with higher priority than non-critical data. This in turn helps to eliminate jitter and lag in multimedia streams.

RPL and PXE Remote Boot Options
With RPL (Remote Program Load) and PXE (Pre-boot Execution Environment) support, administrators can choose to set up a security scheme for diskless workstations to boot from. Stations with boot ROMs installed on the on-board socket can boot from NetWare, NT and other servers to run applications designated by the administrator.

Short summary description D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s:
This short summary of the D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL, Wired, PCI, 100 Mbit/s

Long summary description D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s:
This is an auto-generated long summary of D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link 32 Bit 100Base-FX PCI Adapter with Flow Control, VLAN & WOL. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data link protocols
Fast Ethernet
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 55 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Novell NetWare Client ODI - Novell NetWare Server 3.12, 3.2, 4.1x, 5.x - Microsoft NDIS 3.x, 4.x, 5.x - Microsoft Windows 95, 98, 2000 - Microsoft NT 4.0 - Linux kernel 2.0.x, 2.2.x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3u
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 73
Form factor
The shape or design of the product.
Plug-in
Country Distributor
Österreich 1 distributor(s)
Customer service details