Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-3828DC xStack 28-Port Layer3 Virtual Stack Managed Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-3828DC xStack 28-Port Layer3 Virtual Stack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3828DC
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8401
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description D-Link DES-3828DC xStack 28-Port Layer3 Virtual Stack Managed Black:
This short summary of the D-Link DES-3828DC xStack 28-Port Layer3 Virtual Stack Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-3828DC xStack 28-Port Layer3 Virtual Stack, Managed

Long summary description D-Link DES-3828DC xStack 28-Port Layer3 Virtual Stack Managed Black:
This is an auto-generated long summary of D-Link DES-3828DC xStack 28-Port Layer3 Virtual Stack Managed Black based on the first three specs of the first five spec groups.

D-Link DES-3828DC xStack 28-Port Layer3 Virtual Stack. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 2000 entries, Switching capacity: 12.8 Gbit/s. Power connector: DC-in jack

Management features
Switch type *
What switch device has, managed or unmanaged.
Managed
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Power connector
DC-in jack
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
2000 entries
Switching capacity *
The data transfer capacity of the switch per second.
12.8 Gbit/s
Maximum data transfer rate
1 Gbit/s
Security
Access Control List (ACL)
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
133105 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
24 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
The heat generated by the power supply.
81.27 BTU/h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.24 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
441 x 310 x 44 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Networking features
10BASE-T/100BASE-TX/1000BASE-T
Input voltage
The voltage (V) which is required to power the product.
48 V
Customer service details