D-Link logo

D-Link DES 3326

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88656
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
Limited Lifetime Warranty for as long as the original customer/end user owns the product, or five years after product discontinuance, whichever occurs first (excluding power supplies and fans) Power supplies and fans carry a limited 3 year warranty
Long product name D-Link DES 3326:

D-Link DES 3326 - switch, 24 ports

D-Link DES 3326:

D-Link’s DES-3326SRM is a high-performance, managed, stackable Layer 3 Switch that provides an ideal solution for workgroups and departments. The DES-3326SRM has (24) 10/100Mbps Fast Ethernet ports with support for optional GBIC modules for fast connection speeds and flexibility. The DES-3326SRM supports stacking of up to 8 units per stack. A single stack of DES-3326SRM can support up to (192) 10/100Mbps ports with an additional 8 open GBIC slots available for trunking. The entire stack can be managed via a single IP address for simplified network administration.
High-Performance, High Availability L3 Switching
Utilizing an 8.8Gbps switch fabric and support for 8,000 MAC addresses, the DES-3326SRM is a wire-speed, high performance switch, ideal for workgroups or departments. The DES-3326SRM supports port trunking with up to 8 trunk groups per stack. Port trunking enables business users to increase availability and aggregated bandwidth between servers and/or other switches, optimizing the transport of all of your business critical data. The DES-3326SRM utilizes an integrated 1Gbps stacking mechanism for interconnecting units within a stack and open GBIC slot for support for wide range of GBIC modules.

Investment Protection
By widely supporting IEEE approved specifications, the DES-3326SRM leverages your existing investment in a multi-vendor environment, while maximizing compatibility of mission critical features like, spanning tree (802.1d), QoS (802.1p/DiffServ), VLANs(802.1ac/802.1q) and network management(SNMP/RMON/BOOTP/Telnet/Web).

D-Link’s DES-3326SRM robust support of standards based network management protocols (SNMP/RMON/BOOTP/Telnet/Web) and port mirroring enables the DES-3326SRM to be easily integrated into many third-party network management packages.

The DES-3226SM, DES-3226, DES-3326, and DES-3326SRM share many of the same expansion modules to simplify compatibility, inventory and sparing issues.

Advanced Enterprise Features
The DES-3326SRM brings advanced enterprise functions to a more affordable level while supporting advanced features: 802.1p (Qos), DiffServ (QoS), 802.1x (Port Based Authentication), IGMP, 802.3ad (Link Aggregation), and 802.1q (VLANs). Access Control Lists (ACLs) can be configured based on: Port, TOS field, DiffServ Field, MAC Address, IP Address, and/or TCP/UPD Port Number. These features facilitate the deployment of applications across an enterprise such as: VOIP, streaming media, and multicast content delivery (IP video conferencing and software deployment).

Short summary description D-Link DES 3326:

D-Link DES 3326, Full duplex

Long summary description D-Link DES 3326:

D-Link DES 3326. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3U, IEEE 802.3x

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.