location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1210-08P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1210-08P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069346842 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries Switching capacity: 1.6 Gbit/s
  • - Access Control List (ACL)
  • - Stackable
  • - AC/DC Power over Ethernet (PoE)
Long product name D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black :
The long product name of D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DES-1210-08P, Fast Ethernet, 8 x RJ-45, Auto MDI/MDIX, 802.3x, 384KB Buffer, 802.3sd, IGMP v1/v2, 802.1D, 802.1w, VLAN, 802.1q, 802.1p, DSCP CoS, Black
More>>>
D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black:
The official description of D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Intuitive Web GUI.
- PoE safeguard function.
- VLAN support for traffic segmentation.
- AutoVoice and AutoSurveillance VLAN for seamless integration with IP telephony and IP surveillance systems.
- Time-based PoE to switch off PoE devices automatically.
- Loopback detection and broadcast storm control to avoid network downtime.
- QoS (Quality of Service) and bandwidth control to ensure smooth operation.
- Innovative firewall-like ACL to enforce security and access restriction.
- IGMP snooping to save bandwidth on multicast streams.
- Cable diagnostics function to help troubleshoot wiring problems.
- Fanless design: completely silent.

The DES-1210-08P is a PoE switch in the Fast Ethernet Smart series. Equipped with 8 Fast Ethernet ports, this switch integrates the features of the Smart series with PoE functionality. With an easy to use web interface and eco-friendly design, the DES-1210-08P helps customers to quickly and easily deploy their networks, saving energy and money.

Seamless integration
The DES-1210-08P is the ideal solution as an advanced edge switch for SMB and enterprise networks. The Asymmetric VLAN support will provide access to shared resources such as servers or the Internet, without complicated VLAN configurations. Additionally, the innovative AutoVoice and AutoSurveillance VLAN features allow for easy integration of 3rd party IP phones and network cameras, placing traffic from these devices in separate VLANs.

Advanced Power over Ethernet features
The DES-1210-08P complies with the 802.3af PoE standard. This gives you extra flexibility at deploying appliances such as wireless Access Points, IP cameras and VoIP phones in your network, even in mix vendor environments. For added flexibility and power-saving, the DES-1210-08P integrates the new Time-Based PoE feature, which turns off the power when it is not needed, for example, at nights or during the weekends. This means that PoE-powered devices which otherwise would be always on, can be switched off centrally, saving power and money.

Short summary description D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black:
This short summary of the D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1210-08P, Managed, Fast Ethernet (10/100), Power over Ethernet (PoE)

Long summary description D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of D-Link DES-1210-08P network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

D-Link DES-1210-08P. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ad, IEEE 802.3u, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
10G support *
No
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
1.6 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.384 MB
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Static port security
Yes
Design
Stackable *
Yes
Product colour
Black
LED indicators
Yes
Technical details
Shipping (inner) case height
29 cm
Shipping (inner) case width
34.4 cm
Technical details
Shipping (inner) case length
57.5 cm
Shipping (inner) case net weight
13.5 kg
Products per shipping (inner) case
6 pc(s)
Pallet gross weight (air)
372.9 kg
Master (outer) cases per pallet (air)
24 pc(s)
Products per pallet (air)
144 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
129.5 cm
Pallet gross weight (sea)
547.1 kg
Master (outer) cases per pallet (sea)
36 pc(s)
Products per pallet (sea)
216 pc(s)
Pallet height (sea)
187.5 cm
Shipping (inner) case gross weight
14.5 kg
Power
Power source *
AC/DC
Number of power supply units
1
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Weight & dimensions
Width
190 mm
Depth
120 mm
Height
38 mm
Packaging data
Package width
244 mm
Package depth
321 mm
Package height
90 mm
Package weight
2.25 kg
Other features
Networking features
Fast Ethernet
Power LED
Yes
Connectivity LEDs
Yes
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Nederland 1 distributor(s)