Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1018P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1018P
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0790069406751
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 41810
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 22 Dec 2017 19:02:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch :
The short editorial description of D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch

8 x 10/100 Mbps PoE RJ-45, 2 x 10/100/1000BASE-T/SFP Combo
More>>>
D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch:
The official marketing text of D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch as supplied by the manufacturer

The D-Link DES-1018P/DES-1018MP 18-Port Unmanaged Desktop PoE Switch enables users to easily connect and supply power to PoE-capable devices such as wireless Access Points(APs), IP cameras, and IP phones. The DES-1018P/DES-1018MP can also connect other Ethernet devices like computers, printers, and a Network Attached Storage (NAS) to fit into any type ofnetwork application.

Short summary description D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch:
This short summary of the D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1018P, Unmanaged network switch, L2, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE)

Long summary description D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch:
This is an auto-generated long summary of D-Link DES-1018P Unmanaged L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black,Grey network switch based on the first three specs of the first five spec groups.

D-Link DES-1018P. Switch type: Unmanaged network switch, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 7.2 Gbit/s. Networking standards: IEEE 802.3,IEEE 802.3ab,IEEE 802.3af,IEEE 802.3u,IEEE 802.3z. Power over Ethernet (PoE)

Management features
Switch type *
What switch device has, managed or unmanaged.
Unmanaged network switch
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L2
Web-based management
Using a website/web application to manage something.
No
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Basic switching RJ-45 Ethernet ports type *
The type/category of basic switching RJ-45 Ethernet ports (sockets).
Fast Ethernet (10/100)
SFP module slots quantity
2
Copper ethernet cabling technology
1000BASE-T,100BASE-TX,10BASE-T
Fast Ethernet (copper) ports quantity
8
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3,IEEE 802.3ab,IEEE 802.3af,IEEE 802.3u,IEEE 802.3z
10G support *
The product can use Oracle 10G, which is a database management system introduced in 2003.
No
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Flow control support
Yes
Networking
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
No
VLAN support
A Virtual Local Area Network (VLAN) consists of a group of computers and switches that can be physically distributed over different networks and buildings, but form one LAN on a logical level.
No
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity *
The data transfer capacity of the switch per second.
7.2 Gbit/s
Throughput
5.36 Mpps
Jumbo frames support
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
LED indicators
Yes
Performance
Packet buffer memory
0.48 MB
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Power over Ethernet (PoE) ports quantity
8
Total Power over Ethernet (PoE) budget
80 W
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Italia 3 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)