Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Adapter ENet PCCard RJ45 BNC 10MB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter ENet PCCard RJ45 BNC 10MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DE-660CT+
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8852
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Adapter ENet PCCard RJ45 BNC 10MB :
The short editorial description of D-Link Adapter ENet PCCard RJ45 BNC 10MB

Adapter ENet PCCard RJ45 BNC 10MB
More>>>
D-Link Adapter ENet PCCard RJ45 BNC 10MB:
The official marketing text of D-Link Adapter ENet PCCard RJ45 BNC 10MB as supplied by the manufacturer

DE-660CT+ is a credit card sized Ethernet PC Card adapter for connecting a notebook to an IEEE 802.3 Ethernet network and is designed to work with notebooks or handheld computers fitted with PCMCIA slots. The DE-660CT+ is supplied complete with a media coupler that supports both Thin Ethernet (10Base-2/BNC) and Cat 3/5 Ethernet (RJ-45) cable media. The ODI DOS driver, NDIS DOS driver, Packet driver, and Win98 driver supports on-line Hot-Swap function that allows the card to be removed and re-inserted without reloading the driver or restarting your computer.

Short summary description D-Link Adapter ENet PCCard RJ45 BNC 10MB:
This short summary of the D-Link Adapter ENet PCCard RJ45 BNC 10MB data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Adapter ENet PCCard RJ45 BNC 10MB, Wired

Long summary description D-Link Adapter ENet PCCard RJ45 BNC 10MB:
This is an auto-generated long summary of D-Link Adapter ENet PCCard RJ45 BNC 10MB based on the first three specs of the first five spec groups.

D-Link Adapter ENet PCCard RJ45 BNC 10MB. Connectivity technology: Wired

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Networking
Management protocols
CSMA/CD
Data link protocols
IEEE 802.3 10BASE-T, 10BASE2, 10BASE5
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating relative humidity (H-H)
5 - 90%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare 3.x. 4.x ODI server, Novell NetWare Client 32 for DOS, Microsoft Window 3.x, Window 95, Window NT, Windows NT Advanced Server, Unix
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
92 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 85.6 x 5 mm
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10Mbps (half duplex); 20Mbps (full duplex)
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.01 Gbit/s
Networking features
Ethernet/Fast Ethernet
Customer service details