Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-932L 2-Pack IP security camera Indoor White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-932L 2-Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-932L-TWIN
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0790069409721
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25574
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DCS-932L 2-Pack IP security camera Indoor White :
The short editorial description of D-Link DCS-932L 2-Pack IP security camera Indoor White

1/5" VGA CMOS, f/2.8, Fast Ethernet, 802.11b/g/n, 76.9g
More>>>
D-Link DCS-932L 2-Pack IP security camera Indoor White:
The official marketing text of D-Link DCS-932L 2-Pack IP security camera Indoor White as supplied by the manufacturer

Day/Night Cloud Camera
Smaller than your average wallet with Wireless N technology, the D-Link® Wireless N Day/Night Home Network Camera (DCS-932L) is the perfect camera for your home or small office. Its compact design with integrated antenna allows you to place it virtually anywhere. The built-in IR LEDs also provide vision in little or no light. See what happens at your home or office with remote viewing via the Internet or with mydlink™ mobile apps. The Wireless N Day/Night Home Network Camera is ideal for every household.

The DCS-932L, Wireless N Day & Night Home Network Camera, is a versatile monitoring solution for your home or small office. Unlike a traditional webcam, the camera transmits high quality video images and audio for home and remote monitoring, even in complete darkness courtesy of the built-in Infrared LEDs. With mydlink™ included, this camera provides the simplest way to access and manage your camera, whether via your computer or app on your iPhone, Android or tablet.

mydlink™: the easiest way to setup up your camera and monitor your home
Connecting a camera on your network and accessing it has traditionally required complex configuration. mydlink™ makes it easy to access your camera from wherever you are, whenever it’s convenient for you. Using the free mydlink™ Lite app for iOS and Android smartphones and tablets, you can connect and setup your mydlink™ camera without the need of a computer. A step-by-step guide has your camera up and running in a matter of minutes. Through the mydlink™ Lite app, you can set up a free mydlink™ account allowing you to view and manage your camera from any Internet connected computer. If you have more than one camera, you can add it to your existing mydlink™ account and watch all your cameras from a single location.

Accessing your cameras on the go is easy too. Just download the free mydlink™ app for your iPhone or Android and you can quickly and easily view your camera feed from anywhere with a wireless or 3G/4G LTE connection. Thanks to this app, you can monitor on-the-go even if you don’t have access to a computer.

Night vision
The Wireless N Day & Night Home Network Camera comes with built-in infrared LEDs that allow for continuous monitoring even in complete darkness. The 5-metre illumination distance makes it suitable for monitoring whatever is important to you: whether it is your baby in the nursery or your office by night.

A complete monitoring system
The DCS-932L includes motion detection and email alerts, via the User Interface which makes this camera a truly comprehensive home monitoring system. You can easily set up a detection area (i.e. a window, or your garage door) on the camera’s User Interface, emails can then be sent to you to notify you of any motion detected.

You can also view up to 32 cameras from a Windows computer using the included free D-ViewCam™ software (DCS-100). D-ViewCam™ has a robust set of features including centralised alert management and video/audio recording.

Wireless N connectivity
The Wireless N Day & Night Home Network Camera includes Wireless N technology for wider coverage across your home. Wireless N allows you to stream high-quality video to remote sites over the Internet. A Site Survey feature also allows you to view and connect to nearby wireless networks with ease. The DCS-932L also includes a standard Ethernet port for connections to traditional wired networks.

Short summary description D-Link DCS-932L 2-Pack IP security camera Indoor White:
This short summary of the D-Link DCS-932L 2-Pack IP security camera Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-932L 2-Pack, IP security camera, Indoor, White, Desk, Link, Power, 640 x 480 pixels

Long summary description D-Link DCS-932L 2-Pack IP security camera Indoor White:
This is an auto-generated long summary of D-Link DCS-932L 2-Pack IP security camera Indoor White based on the first three specs of the first five spec groups.

D-Link DCS-932L 2-Pack. Type: IP security camera, Placement supported: Indoor. Colour of product: White, Mounting type: Desk, LED indicators: Link, Power. Maximum resolution: 640 x 480 pixels, Video formats supported: M-JPEG, Supported graphics resolutions: 160 x 120,320 x 240,640 x 480 (VGA). Minimum illumination: 1 lx, Viewing angle, horizontal: 45.3°, Viewing angle, vertical: 34.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5")

Performance
Type *
Characteristics of the device.
IP security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
PTZ control (Pan/Tilt/Zoom)
No
Day/night mode
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Mounting type *
Type of mounting e.g. wall mounting.
Desk
LED indicators
Link, Power
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
640 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
M-JPEG
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
160 x 120,320 x 240,640 x 480 (VGA)
Supported video modes
The video modes that can be displayed by the device.
480p
Frame rate
30 fps
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
1 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
45.3°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
34.5°
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 5 mm (1 / 5")
Lens system
Zoom capability
The amount that the camera lens can zoom.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Fixed focal length
5.01 mm
Security
Video motion detection
Yes
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA,WPA2
Storage
Built-in hard drive *
The product has a hard drive built into it.
No
Flash memory
4 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Night vision distance
5
LED type
IR
Number of illumination LEDs
4
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IPV4, ARP, TCP, UDP, ICMP, NTP, DHCP, DNS, DDNS, SMTP, FTP, HTTP, PPPoE, UPnP, LLTD
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RJ-45
Audio
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
PCM
Built-in microphone
Microphone that is found inside the product.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
27.2 mm
Depth
The distance from the front to the back of something.
60 mm
Height
The measurement of the product from head to foot or from base to top.
96 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
76.9 g
Power
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
DC output current
1.2 A
Power consumption (max)
The maximum amount of power used by the device.
2 W
Management features
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
Certificates
Certification
FCC Class B, IC, C-Tick, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Packaging content
AC adapter included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
D-ViewCam
Other features
F-number (relative aperture)
2.8
Source Testseek summary Average rating
Reviews
Updated:
2014-10-19
Testseek has collected 25 expert reviews for D-Link DCS-932L 2-Pack and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computeractive.co.uk
Updated:
2014-10-19
Home-surveillance cameras such as this are not always easy to set up.The latest models from D-Link are compatible with a new piece of software called My D-Link that tries to simplify things.We looked at the DCS-932L and the cheaper DCS-930L is the same...
Good Easy to set up; good image quality; good features...
Bad Features are hidden; light detection was poor...
Bottom line A good-value camera with excellent night vision, but the My D-Link interface is poor...
80%
pcadvisor.co.uk
Updated:
2014-10-19
IP security cameras offer many benefits over traditional analogue CCTV. The digital video they output can be streamed over the internet, monitored from anywhere, and stored on a remote server. Not long ago, they cost four-figure sums, but cameras such...
Bottom line The D-Link DCS-932L is an inexpensive IP camera. The night vision works well and it has plenty of ways to keep tabs on what’s happening in your home or business. The mydlink.com website and mobile apps work superbly, but unfortunately are fairly limite...
70%
expertreviews.co.uk
Updated:
2014-10-19
D-Link’s DCS-932L is the first IP camera we’ve seen which supports D-Link’s mydlink service. This is designed to make it easy to view your IP camera’s feed from anywhere on the internet without having to fiddle with your router’s settings or worry abou...
Bottom line When it works, mydlink is a great way to view your IP camera over the internet, but it's too temperamental for our liking...
60%
itreviews.com
Updated:
2014-10-19
Wireless security cameras used to be the preserve of professionals, due to their high cost and complicated setup. With its DCS-932L, D-Link aims to take away most of those barriers, making it easy and affordable for non-technical users to add security...
Good Easy setup; automatic day/night feature...
Bad DViewCam recording software.
Bottom line The D-Link DCS-932L has a good feature set, and the accompanying mydlink service is great - but more work is needed on the browser support and the bundled recording software. The camera is also a little flimsy for our tastes, but for home use it will c...
60%
Show all
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)