Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS 932 Indoor & outdoor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS 932
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-932
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10468
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DCS 932 Indoor & outdoor :
The short editorial description of D-Link DCS 932 Indoor & outdoor

640 x 480, 45.3°, Wireless, RAM 32 MB
More>>>

D-Link DCS 932 Indoor & outdoor:
The official marketing text of D-Link DCS 932 Indoor & outdoor as supplied by the manufacturer
Wireless N Day & Night Home Network Camera

- Compact size
- Wireless N technology for a flawless connection anywhere in your home
- Built-in IR LEDs for night vision (up to 5 m.)
- Motion-triggered alerts by email
- Built-in microphone
- Wireless security at the touch of a button with Wi-Fi Protected Setup (WPS)
- Dynamic DNS support to easily access your camera from anywhere in the Internet
- Includes D-ViewCam software

The DCS-932 is a unique and versatile surveillance solution for your home or small office. Unlike a traditional webcam, this camera is a complete system with a built-in CPU and web server that transmits high quality video images and audio for security, surveillance, and remote monitoring. Simple installation and an intuitive web based interface offer easy integration with your Ethernet or 802.11n wireless network. The DCS-932 also comes with remote monitoring, motion detection, and night vision for a complete and cost-effective home security solution.

Wireless N connectivity

This network camera includes 802.11n wireless for fast and easy integration into your existing network environment. Wireless N allows you to stream high-quality video to remote sites over the Internet. A Site Survey feature also allows you to view and connect to nearby wireless networks with ease. It also includes a standard Ethernet port for connections to traditional wired networks.

Night vision

This Wireless N camera comes with built-in infrared LEDs that allow for continuous monitoring even in complete darkness. The 5-metre illumination distance makes it suitable for small offices, baby rooms, sheds and garages.

Easy to configure and use

This network camera supports the Universal Plug-n-Play feature, which allows computers running on Windows XP/Vista/7 to automatically recognise the camera and add it to the network. Sign up with one of the free Dynamic DNS services available on the web to assign a name and domain to the camera (e.g. mycamera.dlinkddns.com), and remotely access the camera without having to remember the IP address. You may also view up to 32 cameras from a central location using the included free D-ViewCam software (DCS-100). D-ViewCam has a robust set of features including automated e-mail alerts which can instantly inform users of suspicious or unusual activities.

Networking Protocol

- IPV4, ARP, TCP, UDP, ICMP
- DHCP Client
- NTP Client (D-Link)
- DNS Client
- DDNS Client (Dyndns and D-Link)
- SMTP Client
- FTP Client
- HTTP Server
- PPPoE
- UPnP Port Forwarding
- LLTD
Short summary description D-Link DCS 932 Indoor & outdoor:
This short summary of the D-Link DCS 932 Indoor & outdoor data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DCS 932, Indoor & outdoor, 640 x 480 pixels, 20 fps, 45.3°, 34.5°, CMOS
Long summary description D-Link DCS 932 Indoor & outdoor :

D-Link DCS 932. Placement supported: Indoor & outdoor. Maximum resolution: 640 x 480 pixels, Frame rate: 20 fps. Viewing angle, horizontal: 45.3°, Viewing angle, vertical: 34.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Digital zoom: 4x, Lens diameter: 5.01 mm

This is an auto-generated long summary of D-Link DCS 932 Indoor & outdoor based on the first three specs of the first five spec groups.
Performance
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor & outdoor
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
640 x 480 pixels
Frame rate
20 fps
Camera
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
45.3°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
34.5°
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 5 mm (1 / 5")
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Lens diameter
The size of the lens, measured by drawing a straight line from one side to the other, going through the centre of the lens.
5.01 mm
Night vision
LED type
IR
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
76.9 g
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2 W
DC output current
1.2 A
Certificates
Certification
FCC Class B, IC, C-Tick, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
27.2 x 60 x 96 mm
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 1 expert review for D-Link DCS 932 and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
X