location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-800L video baby monitor Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-800L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-800L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069406584 show
Category:
Portable devices that allow you to monitor sleeping babies via video images when you are in another room.
Video Baby Monitors Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2017
Product end of life date
Long product name D-Link DCS-800L video baby monitor Wi-Fi White :
The long product name of D-Link DCS-800L video baby monitor Wi-Fi White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/5'' VGA CMOS, 802.11n, Micro-USB, 108.2g
More>>>
D-Link DCS-800L video baby monitor Wi-Fi White:
The official description of D-Link DCS-800L video baby monitor Wi-Fi White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EyeOn™ Baby Monitor Junior
Keep an eye on your little one with the DCS-800L EyeOn™ Baby Monitor Junior. This portable camera transforms your mobile device into a versatile, yet easy to use baby monitor. Connect to the camera wirelessly or over the Internet so you can check on your infant no matter where you are. It includes a wide array of features to help you care for your child, including night vision, motion and sound detection. It can even play gentle lullabies to help ease your baby to sleep!

CURRENTLY NOT AVAILABLE IN UK AND IRELAND
Keep an eye on your little one with the DCS-800L EyeOn™ Baby Monitor Junior. This portable monitor transforms your mobile device into a versatile, yet easy to use baby monitor. Connect to the monitor wirelessly or over the Internet so you can check on your infant no matter where you are. It includes a wide array of features to help you care for your child, including night vision, motion and sound detection. It can even play gentle lullabies to help ease your baby to sleep!

5 Classic lullabies
Choose from 5 gentle lullabies to soothe your baby with the built-in speaker.

Peace of Mind, anywhere, anytime
The EyeOn™ Baby Monitor Junior is specially designed to make it easy for you to care for your baby. Its versatile all-day monitoring turns on night vision automatically when it gets dark, giving you a clear picture day or night so you can keep an eye on things anytime. It’s perfect for use in the home, or even when you’re away; it’s mydlink™-enabled, which means that you can check on your baby remotely and securely over the Internet.

Day & Night vision
Keep an eye on your little one day or night with up to 16 feet of visibilty in the dark.

Sophisticated technology to keep you informed
The EyeOn™ Baby Monitor Junior can send you notifications you when your baby needs your attention. It can detect movements and sounds, such as baby crying, and alert you immediately. Not only can you see and hear your infant, but you can also comfort them with the sound of your voice through two-way audio.

Photos & Snapshots
Save your photos and video clips directly to your mobile device's photo/video folder for easy sharing.

Sound & Motion detection
Recieve instant notification alerts when a movement of loud noise is detected.

Perfectly Portable for instant monitoring anywhere
You can take the EyeOn™ Baby Monitor Junior with you when travelling with your child, even when there is no available Internet connection. Just connect your mobile device to the EyeOn™ Baby Monitor Junior’ wireless network for instant local monitoring, making it perfect for family holidays or just visiting friends. You can even connect it to an external USB battery for total portability!

Two Way Audio
Whether you'r in the next room or away from home, comfort your baby with the sound of your voice.

Simple to use
Getting started is quick and easy; the free mydlink™ Baby Monitor app for iOS and Android mobile devices not only guides you step by step through the setup process but also gives you an easy to use interface for all the advanced features of the EyeOn™ Baby Monitor Junior. Check on your baby at a glance, pinch to zoom in and out with ease or play one of five gentle lullabies to soothe your child. You can even take snapshots and video clips and save them directly to your mobile device! Just download the free mydlink™ Baby Monitor app for your smartphone or tablet and you can quickly and easily setup and view your EyeOn™ Baby Monitor Junior from anywhere with a wireless or 4G LTE/3G connection. You can also log onto the secure mydlink™ web portal on your computer to keep an eye on what matters most!

4x Digital zoom
View more details of your baby with a few simple gestures.

mydlink™ Baby Camera Monitor
Whether you're at home or on-the-go, the mydlink™ Baby Camera Monitor keeps you connected to your baby and allows you to manage all of your camera's features directly from your mobile device.
connectdirectly

Connect directly
Even when an internet connection isn't available you can connect your mobile device to the camera's wireless network for instant local monitoring.

Monitoring your baby has never been easier!
- Sound & Motion Detection;
- Plays lullabies;
- 4x Digital zoom;
- microSD Card slot for recording triggered by sound or motion;
- Instant push alerts;
- Remote viewing;
- 2 way audio;
- Take snapshots/ Videos directly to your mobile device.

Short summary description D-Link DCS-800L video baby monitor Wi-Fi White:
This short summary of the D-Link DCS-800L video baby monitor Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-800L, CMOS, 2.44 mm, IR, 4x, 320 x 240,640 x 480 pixels, 25.4 / 5 mm (1 / 5")

Long summary description D-Link DCS-800L video baby monitor Wi-Fi White:
This is an auto-generated long summary of D-Link DCS-800L video baby monitor Wi-Fi White based on the first three specs of the first five spec groups.

D-Link DCS-800L. Sensor type: CMOS, Fixed focal length: 2.44 mm, LED type: IR. Video compression formats: M-JPEG, Image formats supported: JPG, Mobile operating systems supported: Android 4.1, Android 4.2, Android 4.3, Android 4.4, iOS 6.0, iOS 6.1, iOS 7.0. Interface: Wi-Fi, Wi-Fi standards: Wi-Fi 4 (802.11n), USB connector type: Micro-USB. Product colour: White, Speaker type: 2-way. LED indicators: Activity, Link, Power

Camera
Sensor type
CMOS
Fixed focal length
2.44 mm
LED type
IR
Photo feature
Yes
Digital zoom
4x
Night mode *
Yes
Video resolutions
320 x 240, 640 x 480 pixels
Optical sensor size
25.4 / 5 mm (1 / 5")
Fixed aperture
2.4 mm
Night vision distance
5 m
Digital zoom capability
Yes
Performance
Smartphone support *
Yes
Built-in speaker(s) *
Yes
Noise detection
Yes
Video compression formats
M-JPEG
Image formats supported
JPG
Built-in microphone *
Yes
Lullabies
Yes
Number of lullabies
5
Motion sensor
Yes
Mobile operating systems supported
Android 4.1, Android 4.2, Android 4.3, Android 4.4, iOS 6.0, iOS 6.1, iOS 7.0
Compatible products
iPhone iPad
Certification
CE, LVD, FCC, IC, C-Tick
Ports & interfaces
Interface *
Wi-Fi
Wi-Fi standards
Wi-Fi 4 (802.11n)
USB connectivity
Yes
Ports & interfaces
USB connector type
Micro-USB
Design
Product colour *
White
Speaker type
2-way
Indication
LED indicators
Activity, Link, Power
Display
Viewing angle, horizontal
57°
Viewing angle, vertical
42°
Ergonomics
Wall mountable
Yes
Reset button
Yes
Power
Power source type *
DC, USB
DC input voltage
5 V
Power consumption (typical)
4.4 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (receiver)
20 - 80%
Operating relative humidity (transmitter)
5 - 95%
Packaging content
AC adapter included
Yes
Other features
Dimensions (WxDxH)
75 x 70 x 100 mm
Depth
70 mm
Height
100 mm
Width
75 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:15
Uk has collected 1 expert review for D-Link DCS-800L video baby monitor Wi-Fi White and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)