location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-7000L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-7000L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069408311 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2017
Product end of life date
Bullet Points D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1280 x 720 pixels
  • - Wired Ethernet LAN Wi-Fi
  • - Night vision 8 m IR
  • - Digital zoom: 10x
  • - Bullet Wall
  • - White
  • - 115 g
Long product name D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall :
The long product name of D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cloud Camera, 1/4” Megapixel CMOS, f=2.4mm, F2.0, 2.4 / 5GHz, Day/Nigh, IR LEDs (8m Max), 1 x 10/100 BASE-TX Fast Ethernet RJ-45, Audio In / Out, microSD, Mini Bullet
More>>>
D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall:
The official description of D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCS-7000L Wireless AC Day/Night HD Mini Bullet Cloud Camera is a mydlink-enabled IP surveillance camera that lets you monitor an area 24 hours a day. Built-in Wireless AC technology gives you better streaming and increased reliability, and it’s mydlink-enabled, so you can check on things right from your mobile device.

Short summary description D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall:
This short summary of the D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-7000L, IP security camera, Wired, Wall, White, Bullet, Auto

Long summary description D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall:
This is an auto-generated long summary of D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall based on the first three specs of the first five spec groups.

D-Link DCS-7000L. Type: IP security camera, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Bullet. White balance: Auto, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 10x, Fixed focal length: 2.4 mm

Performance
Type *
IP security camera
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
No
Day/night mode
Yes
Design
Form factor *
Bullet
Mounting type *
Wall
Product colour *
White
Camera
White balance
Auto
Camera shutter type
Electronic
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Digital zoom
10x
Focus adjustment
2.0
Fixed focal length
2.4 mm
Night vision
Night vision *
Yes
Night vision distance
8 m
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Video formats supported
H.264, M-JPEG
Video
Supported graphics resolutions
320 x 240, 480 x 272, 1280 x 720 (HD 720)
Frame rate
30 fps
Full HD
No
Audio
Audio system
2-way
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Cabling technology
10/100/1000Base-T(X)
Storage
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Interface
RJ-45
Security
Video motion detection
Yes
Power
Power over Ethernet (PoE)
No
Weight & dimensions
Width
141 mm
Depth
49 mm
Height
118 mm
Weight
115 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:02
Uk has collected 2 expert reviews for D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk
(show image)
99922277 99922277 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk
(show image)
99922278 99922278 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-855L/P DCS-855L/P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels
(show image)
DCS-4701E DCS-4701E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk
(show image)
DCS-5010L DCS-5010L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)