location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-6620G webcam Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-6620G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-6620G
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:34:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Limited.
Long product name D-Link DCS-6620G webcam Black :
The long product name of D-Link DCS-6620G webcam Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless G Internet Camera, Pan/Tilt/Zoom, 10x Optical Zoom, Dual Codec, 0.05Lux
More>>>
D-Link DCS-6620G webcam Black:
The official description of D-Link DCS-6620G webcam Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, a leading provider of wired and wireless IP Cameras, introduces the DCS-6620G 10x Optical Zoom Internet Camera. Featuring dual codec support, a 10x optical zoom lens, 802.11g wireless connectivity, built-in microphone, and low-light sensitivity, the DCS-6620G is the ultimate remote monitoring solution for your security needs.

The DCS-6620G features motorized pan, tilt, and optical/ digital zoom (PTZ), giving you greater remote viewing options. With a 10x optical zoom auto focus/auto iris lens, get greater clarity from your recordings than digital zoom alone. The 10x optical zoom lens delivers the level of detail necessary to identify people, license plate numbers, and other important details that are difficult to clearly view with digital zoom.

With support for both Motion JPEG and MPEG-4 recording, the DCS-6620G is well suited for various recording scenarios. Motion JPEG delivers greater file integrity, making it ideal for critical monitoring situations. MPEG-4 video has smaller file sizes, making it more useful for extended recording periods or for use in low bandwidth networks.

The DCS-6620G supports 2-Way Audio with its built-in microphone and A/V port*. Attach a speaker to the A/V port1 and remotely communicate with subjects near the camera. An ideal location to use the 2-Way Audio feature includes point-of-entry areas, where you might want to identify a person before granting access.

With the ability to record video in low light settings, the DCS-6620G can provide exceptional nighttime surveillance. Extreme low light sensitivity of .05 Lux enables recording in near total darkness.

You can remotely monitor your camera using a Web-based interface or through the included D-Link IP surveillance software. The Web-based interface allows up to 10 simultaneous users to view the live feed from the camera. Using the feature-rich IP surveillance software, monitor and manage up to 16 cameras, set recording schedules, configure motion detection settings, and change settings to multiple cameras.

Featuring 802.11g wireless connectivity, the DCS-6620G offers greater installation flexibility. Using the freedom of wireless connectivity, install your DCS-6620G in locations without the hassle of running Ethernet cables. The DCS-6620G supports WPA-PSK and TKIP for establishing a secure connection to your wireless network.

Enjoy greater peace of mind with high quality security solutions from the SECURICAM Network series of Internet Cameras. The DCS-6620G offers maximum versatility for all monitoring situations, making it a smart investment for your security needs.

* Audio Out from the A/V port is for connecting a speaker to the camera so that a person in front of the camera can hear the person at the other end. Video Out from the A/V port is for connecting to a TV for viewing the camera’s video feed or VCR for recording purposes.

Short summary description D-Link DCS-6620G webcam Black:
This short summary of the D-Link DCS-6620G webcam Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-6620G, 30 fps, 0.5 lx, 8 W, Black, 5 - 95%, -6 - 75 °C

Long summary description D-Link DCS-6620G webcam Black:
This is an auto-generated long summary of D-Link DCS-6620G webcam Black based on the first three specs of the first five spec groups.

D-Link DCS-6620G. Maximum frame rate: 30 fps, Minimum illumination: 0.5 lx, Power consumption (typical): 8 W. Product colour: Black. Weight: 580 g. Dimensions (WxDxH): 107 x 107 x 135 mm, Power supply type: 12VDC 1.5A, Security algorithms: 128-bit WEP, TKIP

Performance
Maximum frame rate
30 fps
Minimum illumination
0.5 lx
Power consumption (typical)
8 W
Design
Product colour *
Black
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-6 - 75 °C
Operating temperature (T-T)
0 - 60 °C
Weight & dimensions
Weight
580 g
Other features
I/O ports
A/V MIC 10/100Mbps Fast Ethernet
Dimensions (W x D x H) (imperial)
106.7 x 106.7 x 134.6 mm (4.2 x 4.2 x 5.3")
Dimensions (WxDxH)
107 x 107 x 135 mm
Power supply type
12VDC 1.5A
Security algorithms
128-bit WEP, TKIP
Networking features
10/100Mbps Fast Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Supported network protocols
TCP/IP, DDNS, UPnP, NTP, SMTP, FTP, HTTP
Safety
LVD (EN60950)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:38:55
Uk has collected 1 expert review for D-Link DCS-6620G webcam Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Laptopmag.com
Updated:
2011-09-26 03:38:54
SETUP Of all the network cameras we tested, the D-Link DCS-6620G installed the fastest and with the least effort. Mostly, this was due to an intuitive and well-designed install program that helped us locate the Ethernet-attached camera, type in the wir...
90%
Country Distributor
United Kingdom 1 distributor(s)