D-Link logo

D-Link DCS-6620 webcam Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100023
Info modified on:
04 Apr 2019, 08:02:19
Long product name D-Link DCS-6620 webcam Black:

10/100 Internet Camera, Pan/Tilt/Zoom, 10x Optical Zoom, Dual Codec, 0.05Lux

D-Link DCS-6620 webcam Black:

D-Link, a leading provider of wired and wireless IP Cameras, introduces the DCS-6620 10x Optical Zoom Internet Camera. Featuring dual codec support, a 10x optical zoom lens, built-in microphone, and low-light sensitivity, the DCS-6620 is the ultimate remote monitoring solution for your security needs.

The DCS-6620 features motorized pan, tilt, and optical/digital zoom (PTZ), giving you greater remote viewing options. With a 10x optical zoom auto focus/auto iris lens, get greater clarity from your recordings than digital zoom alone. The 10x optical zoom lens delivers the level of detail necessary to identify people, license plate numbers, and other important details that are difficult to clearly view with digital zoom.

With support for both Motion JPEG and MPEG-4 recording, the DCS-6620 is well suited for various recording scenarios. Motion JPEG delivers greater file integrity, making it ideal for critical monitoring situations. MPEG-4 video has smaller file sizes, making it more useful for extended recording periods or for use in low bandwidth networks.

The DCS-6620 supports 2-Way Audio with its built-in microphone and A/V port*. Attach a speaker to the A/V port1 and remotely communicate with subjects near the camera. An ideal location to use the 2-Way Audio feature includes point-of-entry areas, where you might want to identify a person before granting access.

With the ability to record video in low light settings, the DCS-6620 can provide exceptional nighttime surveillance. Extreme low light sensitivity of .05 Lux enables recording in near total darkness.

You can remotely monitor your camera using a Web-based interface or through the included D-Link IP surveillance software. The Web-based interface allows up to 10 simultaneous users to view the live feed from the camera. Using the feature-rich IP surveillance software, monitor and manage up to 16 cameras, set recording schedules, configure motion detection settings, and change settings on a single or multiple cameras.

Enjoy greater peace of mind with high quality security solutions from the SECURICAM Network series of Internet Cameras. The DCS-6620 offers maximum versatility for all monitoring situations, making it a smart investment for your security needs.

* Audio Out from the A/V port is for connecting a speaker to the camera so that a person in front of the camera can hear the person at the other end. Video Out from the A/V port is for connecting to a TV for viewing the camera’s video feed or VCR for recording purposes.

Short summary description D-Link DCS-6620 webcam Black:

D-Link DCS-6620, 30 fps, 10x, Black, A/v, 10/100Mbps Fast Ethernet, IEEE 802.3, IEEE 802.3u

Long summary description D-Link DCS-6620 webcam Black:

D-Link DCS-6620. Maximum frame rate: 30 fps, Optical zoom: 10x. Product colour: Black. Cable type: A/v, Networking features: 10/100Mbps Fast Ethernet, Compliance industry standards: IEEE 802.3, IEEE 802.3u

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.