Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-5009L IP security camera Indoor Dome Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-5009L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-5009L/E show
Show alternative article codes used in the online market place
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33441
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DCS-5009L IP security camera Indoor Dome Black :
The short editorial description of D-Link DCS-5009L IP security camera Indoor Dome Black

1/5" VGA CMOS, 640 x 480 30 fps, Wi-Fi, Ethernet, H.264, MJPEG, JPEG, 4x Zoom, 8.64 W
More>>>
D-Link DCS-5009L IP security camera Indoor Dome Black:
The official marketing text of D-Link DCS-5009L IP security camera Indoor Dome Black as supplied by the manufacturer

Monitor your home...
The DCS-5009L Wi-Fi Pan & Tilt Day/Night Camera provides a range of features to help you effectively monitor large areas of your home or small office at all hours of the day. The pan/tilt function allows the camera to patrol a wide area, while the built-in IR LEDs provide around the clock surveillance regardless of the lighting conditions.

Wireless connectivity means there is no need for additional cabling, allowing for flexible placement and hassle-free installation.

Sharp Image Monitoring from Different Angles
By providing you with sharp, responsive pan/tilt movement and digital zoom, the Wi-Fi Pan & Tilt Day/Night Camera gives you full control over your surveillance. You can quickly scan a wide area from a variety of angles, and 4x digital zoom lets you zoom in on specific areas for more detail. The DCS-5009L can also be set to move to specific preset positions, allowing the camera to focus on particular areas of interest within the surveillance area.

Peace of Mind with 24/7 Monitoring
The DCS-5009L is a standalone surveillance camera that requires no special hardware or software and can run independently even without a PC. Send e-mail notifications with snapshots or video clips whenever motion is detected using just the DCS-5009L and an Internet connection. You can customise areas of the video image to monitor for motion, allowing you to effectively monitor areas such as entryways or restricted-traffic areas. Night time monitoring is also possible thanks to built-in infrared LEDs which allow for viewing of up to 8 metres (26 feet) in complete darkness, enabling round-the-clock monitoring of your home or small office.

Wired and Wireless Connectivity
Place the DCS-5009L anywhere in your home or small office with the flexibility of either wired or wireless connectivity. Install the DCS-5009L anywhere within range of your existing wireless network, without the need for additional network cabling. Wireless connectivity gives you the flexibility to move the camera from place to place should your surveillance requirements change.

Easy Installation and Flexible Placement
Setting up your Pan & Tilt Wi-Fi Camera is easier than ever with our app-enabled installation wizard. And with the included mounting base, you can place your camera virtually anywhere, connect and view instantly!

Short summary description D-Link DCS-5009L IP security camera Indoor Dome Black:
This short summary of the D-Link DCS-5009L IP security camera Indoor Dome Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-5009L, IP security camera, Indoor, Dome, Black, Desk, 640 x 480 pixels

Long summary description D-Link DCS-5009L IP security camera Indoor Dome Black:
This is an auto-generated long summary of D-Link DCS-5009L IP security camera Indoor Dome Black based on the first three specs of the first five spec groups.

D-Link DCS-5009L. Type: IP security camera, Placement supported: Indoor. Form factor: Dome, Colour of product: Black, Mounting type: Desk. Maximum resolution: 640 x 480 pixels, Video formats supported: H.264,MPEG, Supported graphics resolutions: 160 x 112,320 x 240,640 x 480 (VGA). Viewing angle, horizontal: 66.22°, Viewing angle, vertical: 49.08°, Tilt angle range: -25 - 95°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5")

Performance
Type *
Characteristics of the device.
IP security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
PTZ control (Pan/Tilt/Zoom)
Yes
Day/night mode
Yes
Design
Form factor *
The shape or design of the product.
Dome
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Mounting type *
Type of mounting e.g. wall mounting.
Desk
LED indicators
Yes
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
640 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
H.264,MPEG
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
160 x 112,320 x 240,640 x 480 (VGA)
Frame rate
30 fps
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Camera
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
66.22°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
49.08°
Tilt angle range
-25 - 95°
Tilt speed
16 °/sec
Pan range
-170 - 170°
Pan speed
16 °/sec
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 5 mm (1 / 5")
Lens system
Zoom capability
The amount that the camera lens can zoom.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focus adjustment
2.0
Security
Video motion detection
Yes
Storage
Flash memory
8 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Night vision distance
7.92
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IPV4, ARP, TCP, UDP, ICMP, DHCP Client, NTP Client, DNS Client, DDNS Client, SMTP Client, FTP Client, HTTP, PPPoE, UPnP, LLTD
Ports & interfaces
Connectivity technology *
Wired & Wireless
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
102.3 mm
Depth
The distance from the front to the back of something.
101.3 mm
Height
The measurement of the product from head to foot or from base to top.
133.6 mm
Power
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
DC output current
1 A
Management features
Reset button
Yes
Certificates
Certification
FCC, CE, CE LV D, C-Tick
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Technical details
Wall mounting kit
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-06
0%
Country Distributor
Nederland 2 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)