location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-3410 security camera 704 x 576 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-3410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-3410
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name D-Link DCS-3410 security camera 704 x 576 pixels :
The long product name of D-Link DCS-3410 security camera 704 x 576 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Camera, Day & Night, PoE
More>>>
D-Link DCS-3410 security camera 704 x 576 pixels:
The official description of D-Link DCS-3410 security camera 704 x 576 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low-Light Surveillance
The D-Link DCS-3410 Fixed Network Camera is a versatile monitoring solution for installations that require the ability to record in low-light situations. The low lux enables you to record anytime, day or night, with minimal lighting. Along with the additional options available including features such as simultaneous MPEG-4 & MJPEG streaming, a BNC connector, digital I/O ports, PoE support, and support for optional low light accessories, the DCS-3410 provides the versatility needed for professional surveillance applications.

Low-light Video Capture
The DCS-3410 features 0.3 Lux light sensitivity for low-light monitoring, enabling you to capture video anytime, day or night. Additionally, you can attach a CS mount standard lens such as optional auto-iris lens, IR LED lens, or a night vision illuminator, to record video in environments with little or no light. The DCS-3410 also comes with a 12V interface to provide power for an optional LED illumination.

Multiple Streaming
The DCS-3410 supports simultaneous dual-streaming of MPEG-4 and MJPEG to provide both high quality and bandwidth efficient compression formats. MJPEG delivers greater file integrity, making it ideal for detailed monitoring situations. MPEG-4 video has smaller file sizes, making it more useful for extended recording periods or for use in low bandwidth networks.

Flexible Connectivity
The DCS-3410 has a BNC connector for video transmission to a standard video security monitor or CCTV video server. It also includes digital ports (2 input & 1 output) allowing connectivity to external devices such as IR sensors, switches, and alarm relays. The DCS-3410 also comes with a RS-485 interface, providing connectivity to an optional Pan/Tilt enclosure, which effectively adds pan/tilt functionality to the DCS-3410. Additionally, a 12V interface provides power for an optional LED illuminator.

3GPP Mobile Surveillance
Support for 3GPP Mobile Surveillance allows you to view a live video feed from your compatible Internet-ready mobile phone with a 3GPP player installed. This extends your monitoring capability without requiring the use of a computer, allowing you to check your camera’s video feed while on-the-go.

Additional Features
The DCS-3410 comes with a built-in microphone and audio port allowing 2-way audio communication when an external speaker is connected. The DCS-3410 also comes with a built-in Samba client for NAS so there is no need for a direct connection to a PC or any other hardware or software to capture and transfer images. Equipped with 802.3af Power over Ethernet (PoE) support, the DCS-3410 can receive both power and data over a single Ethernet cable, enabling you to place this camera in locations without a power outlet.

Convenient Camera Management
The included D-Link D-ViewCam™ 2.0 software enables you to manage up to 32 network cameras, set e-mail alert notifications, set recording schedules, and trigger motion detection to record directly to your hard drive. D-ViewCam 2.0 also allows you to upload a floor plan of your business and create a realistic layout of where your cameras are located, further simplifying the management process.

Short summary description D-Link DCS-3410 security camera 704 x 576 pixels:
This short summary of the D-Link DCS-3410 security camera 704 x 576 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-3410, FCC, IC, CE, C-Tick, 0.3 lx, 45°, 34°, CCD, 25.4 / 3 mm (1 / 3")

Long summary description D-Link DCS-3410 security camera 704 x 576 pixels:
This is an auto-generated long summary of D-Link DCS-3410 security camera 704 x 576 pixels based on the first three specs of the first five spec groups.

D-Link DCS-3410. Certification: FCC, IC, CE, C-Tick. Minimum illumination: 0.3 lx, Lens viewing angle, horizontal: 45°, Lens viewing angle, vertical: 34°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 6 mm. Maximum resolution: 704 x 576 pixels

Performance
Certification
FCC, IC, CE, C-Tick
Camera
Minimum illumination
0.3 lx
Lens viewing angle, horizontal
45°
Lens viewing angle, vertical
34°
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Sensor type *
CCD
Lens system
Focal length range
6 mm
Video
Maximum resolution *
704 x 576 pixels
Audio
Built-in microphone
Yes
Network
Supported network protocols
IPv4, ARP, TCP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP AV, RTP, RTSP, RTCP
Storage
Flash memory
8 MB
Storage
Internal memory
64 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
12.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
577.8 g
Other features
Power requirements
12V DC 200mA
Dimensions (WxDxH)
177 x 78 x 60 mm
Compatible operating systems
Windows 2000, XP, Vista