location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-3110 Network Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-3110/B
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - CMOS 25.4 / 4 mm (1 / 4") 1.3 MP 1280 x 1024 pixels
  • - Wired Ethernet LAN
  • - Box Desk
  • - Grey
  • - 640 g
Long product name D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk :
The long product name of D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCS-3110 Network Camera - 1.3Mp, CMOS 1/4”, 1/60 sec. 1/100000, 30fps, Fast Ethernet, 640g, Grey
More>>>
D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk:
The official description of D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bold textHigh Resolution Surveillance
The D-Link® DCS-3110 Fixed Network Camera is a high performance megapixel camera designed for professional surveillance and security applications. Equipped with a 1.3 Megapixel Progressive Scan CMOS sensor and a 6mm Lens, the DCS-3110 allows you to capture a wider field of view with a resolution of up to 1280 x 1024. The built-in ICR filter in the DCS-3110 provides automatic Day/Night functionality, adjusting the image from color during the day (and in low-light conditions) to monochrome at night (or in extremely poor lighting conditions).

With features such as simultaneous MPEG-4/MJPEG streaming, multicast MPEG-4 streaming, PoE support, a built-in Compact Flash card slot, and connectivity to a variety of external devices, the DCS-3110 is an extremely versatile solution for high quality, high resolution viewing and reliable recording throughout the day.

Multiple Streaming
The DCS-3110 supports simultaneous streaming of MPEG-4 and MJPEG video to provide both high quality and bandwidth efficient compression formats. MJPEG delivers greater file integrity, making it ideal for detailed monitoring situations. MPEG-4 has smaller file sizes, making it more useful for extended recording periods or for use in low bandwidth networks. Additionally, the DCS-3110 supports multicast MPEG-4 streaming allowing users to view content by subscribing to a multicast IP address on the network.

High Resolution Surveillance
The D-Link® DCS-3110 Fixed Network Camera is a high performance megapixel camera designed for professional surveillance and security applications. Equipped with a 1.3 Megapixel Progressive Scan CMOS sensor and a 6mm Lens, the DCS-3110 allows you to capture a wider field of view with a resolution of up to 1280 x 1024. The built-in ICR filter in the DCS-3110 provides automatic Day/Night functionality, adjusting the image from color during the day (and in low-light conditions) to monochrome at night (or in extremely poor lighting conditions).

With features such as simultaneous MPEG-4/MJPEG streaming, multicast MPEG-4 streaming, PoE support, a built-in Compact Flash card slot, and connectivity to a variety of external devices, the DCS-3110 is an extremely versatile solution for high quality, high resolution viewing and reliable recording throughout the day.

Multiple Streaming
The DCS-3110 supports simultaneous streaming of MPEG-4 and MJPEG video to provide both high quality and bandwidth efficient compression formats. MJPEG delivers greater file integrity, making it ideal for detailed monitoring situations. MPEG-4 has smaller file sizes, making it more useful for extended recording periods or for use in low bandwidth networks. Additionally, the DCS-3110 supports multicast MPEG-4 streaming allowing users to view content by subscribing to a multicast IP address on the network.

Flexible Connectivity
The DCS-3110 includes digital input and output ports (one each) allowing connectivity to external devices such as IR sensors, switches, and alarm relays. It also comes with a RS-485 interface, providing connectivity to an optional Pan/Tilt enclosure, which effectively adds pan/tilt functionality to the DCS-3110. Additionally, a 12V interface provides power for an optional LED illuminator.

3GPP Mobile Surveillance
Support for 3GPP Mobile Surveillance1 allows you to view a live video feed from your compatible Internet-ready mobile phone with a 3GPP player installed. This extends your monitoring capability without requiring the use of a computer, allowing you to check your camera’s video feed while on-the-go.

Additional Features
The DCS-3110 comes with a built-in microphone and audio ports allowing 2-way audio communication2 when an external speaker is connected and even includes an audio switch to ensure privacy when needed. The DCS-3110 also comes with a built-in Samba client for NAS so there is no need for a direct connection to a PC or any other hardware or software to capture and transfer images. Equipped with 802.3af Power over Ethernet (PoE) support3, the DCS-3110 can receive both power and data over a single Ethernet cable, allowing you to place this camera in locations without a power outlet.

Convenient Management
The included D-Link D-ViewCam™ 2.0 software enables you to manage up to 32 network cameras, set e-mail alert notifications, set recording schedules, and trigger motion detection to record directly to your hard drive. D-ViewCam 2.0 also allows you to upload a floor plan of your business and create a realistic layout of where your cameras are located, further simplifying the management process.

Short summary description D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk:
This short summary of the D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-3110 Network Camera, Indoor, Wired, Desk, Grey, Box, Link, Power

Long summary description D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk:
This is an auto-generated long summary of D-Link DCS-3110 Network Camera Box Indoor 1280 x 1024 pixels Desk based on the first three specs of the first five spec groups.

D-Link DCS-3110 Network Camera. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Desk, Product colour: Grey, Form factor: Box. Minimum illumination: 1.5 lx, Camera shutter type: Electronic, Camera shutter speed: 1/60 - 1/100000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Lens diameter: 6 mm, Focal length range: 1.6 mm

Performance
Placement supported *
Indoor
Connectivity technology *
Wired
PTZ control
Yes
Day/night mode
Yes
Design
Form factor *
Box
Mounting type *
Desk
Product colour *
Grey
LED indicators
Link, Power
Camera
Minimum illumination
1.5 lx
Camera shutter type
Electronic
Camera shutter speed
1/60 - 1/100000 s
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Lens diameter
6 mm
Focal length range
1.6 mm
Night vision
Night vision *
No
Video
Maximum resolution *
1280 x 1024 pixels
Total megapixels *
1.3 MP
Video formats supported
3GP, M-JPEG, MPEG4
Supported graphics resolutions
1280 x 1024 (SXGA), 640 x 480 (VGA)
Frame rate
30 fps
Audio
Audio system
2-way
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
IPv4/DHCP/ARP/DNS/DDNS/TCP/IP/HTTP/UPnP//SMTP/Samba/FTP/PPPoE/NTP/RTP/UDP/RTSP/ICMP/RTCP/3GPP
Wi-Fi *
No
Network
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Ports & interfaces
RS-485 ports
1
DC-in jack
Yes
Security
Password protection type
Yes
Video motion detection
Yes
IP address filtering
Yes
Power
Power source type *
PoE
Power consumption (typical)
6 W
DC output voltage
+12V
DC output current
1.25 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
180 mm
Depth
193 mm
Height
106 mm
Weight
640 g
Package weight
1.5 kg
Packaging content
Manual
Yes
User guide
Yes
Other features
Package dimensions (WxDxH)
246.4 x 287 x 83.8 mm
Power LED
Yes
Compatible operating systems
Windows 7 Windows Vista Windows XP Windows 2000
Country Distributor
United Kingdom 1 distributor(s)