Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Camera F+ENet 11Mpbs IP Wless LAN

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera F+ENet 11Mpbs IP Wless LAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-1000W
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10053
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 08 Apr 2019 07:22:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Camera F+ENet 11Mpbs IP Wless LAN :
The short editorial description of D-Link Camera F+ENet 11Mpbs IP Wless LAN

The D-LinkAir DCS-1000W is a versatile 802.11b Wireless Internet camera with VGA quality resolution.
More>>>
D-Link Camera F+ENet 11Mpbs IP Wless LAN:
The official marketing text of D-Link Camera F+ENet 11Mpbs IP Wless LAN as supplied by the manufacturer

An ideal solution for remote security monitoring or broadcasting of live events over the Internet, the D-LinkAir DCS-1000W combines the functionality of a video surveillance camera with the reliability and scalability of 802.11b Wireless and Fast Ethernet.

The DCS-1000W built-in web server provides easy to use remote access from anywhere in the world via the Internet using a standard Java-enabled web browser, such as Microsoft Internet Explorer or Netscape Navigator.

The bundled Windows based software further enhances the DCS-1000Ws security features, allowing you to archive streaming video straight to your hard drive, monitor as many as 16 cameras on a single screen, and set up motion detection to trigger automatic recording.

Short summary description D-Link Camera F+ENet 11Mpbs IP Wless LAN:
This short summary of the D-Link Camera F+ENet 11Mpbs IP Wless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Camera F+ENet 11Mpbs IP Wless LAN, 5 - 50 °C, Ethernet/Fast Ethernet, Used to connect external triggers (i.e. motion detection) Four I/O Ports, 2 x Input, 2 x Output ...

Long summary description D-Link Camera F+ENet 11Mpbs IP Wless LAN:
This is an auto-generated long summary of D-Link Camera F+ENet 11Mpbs IP Wless LAN based on the first three specs of the first five spec groups.

D-Link Camera F+ENet 11Mpbs IP Wless LAN. Networking features: Ethernet/Fast Ethernet, I/O ports: Used to connect external triggers (i.e. motion detection) Four I/O Ports, 2 x Input, 2 x Output ...

Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Other features
Networking features
Ethernet/Fast Ethernet
Other features
I/O ports
An interface on a device to which you can connect another device.
Used to connect external triggers (i.e. motion detection) Four I/O Ports, 2 x Input, 2 x Output I/O Status: Normally On 8-Pins Total
Customer service details