location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAP-X1860
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 15:05:41
The date of the most recent change of this product data-sheet in Icecat.
D-Link DAP-X1860 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Next-gen AX18000 Wi-Fi 6 speeds of up to 1.8 Gbps
  • - Create a seamless mesh network with compatible D-Link Mesh Wi-Fi 6 routers
  • - Dual-Band & MU-MIMO ensures high speeds for multiple devices simultaneously
  • - Easy setup with One-Touch WPS button and Smart Signal Indicator for ideal positioning
  • - Gigabit Ethernet port for added wired connectivity
  • - Easy management through our free D-Link Wi-Fi app
Warranty: 2 Years
Long product name D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860 :
The long product name of D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860
More>>>
D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860:
The official description of D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fastest Wi-Fi yet
Next-gen Wi-Fi 6 with combined speeds of up to 1.8 Gbps. Experience lightning-fast downloads, lower latency and reduced congestion

Instant Wi-Fi Extender
Plug in the extender, set it up via the app or One-Touch WPS - and you’ll immediately extend your Wi-Fi with extended coverage of up to 185 sqm.

Smart Connect Technology
Automatically assigns each device to the best wireless band, so that your whole network can operate with optimal performance.

Smart Signal Indicator
Automatically assigns each device to the best wireless band, so that your whole network can operate with optimal performance.

Gigabit Port
Connect additional wired device to your network with the built-in Gigabit Ethernet port.

Seamless whole-home connectivity with D-Link Wi-Fi Mesh
Create a mesh network that covers your home in seamless Wi-Fi when used together with compatible D-Link Wi-Fi Mesh routers and extenders1.

Trusted Wireless Security
Supports the latest WPA3TM Wi-Fi security with 128-bit encryption for optimum protection

Easy Management
Easily view, manage and configure the DAP-X1860 with the free D-Link Wi-Fi app.

Wi‑Fi 6. The revolutionary leap for hyperconnected homes.
Extend your Wi-Fi to the furthest corners of your home and garden, so that you can truly experience next-generation Wi-Fi to the fullest. Watch, game and browse faster than ever before - with coverage throughout your entire home.

Rapid and reliable seamless Wi‑Fi where you need it the most.
The DAP-X1860 is a portable wall-plug wireless extender that boosts your Wi-Fi network, including those using the latest Wi-Fi 6 technology. Simple to set up with a touch of a button and the visual Wi-Fi signal indicator will help you find the optimal spot in your home to experience high-speed Wi-Fi 6 on all your connected devices.

Upgrade your Internet to reach further
The DAP-X1860 enables you to extend your existing Wi-Fi to get an enormous coverage of up to 185 sqm, delivering next-gen Wi-Fi 6 speeds of up to 1.8 Gbps throughout every corner of your home.

OFDMA and MU-MIMO technology ensures your Internet bandwidth is utilised efficiently - so your devices can stay connected at the highest speeds possible, without putting a strain on your network.

Build a better network with D‑Link Wi‑Fi Mesh
Pair the DAP-X1860 with a compatible D-Link Wi-Fi Mesh router1 to create a whole-home mesh network that allows you to enjoy staying connected seamlessly throughout your entire home. What’s more, with support for Wi-Fi EasyMesh™ and the 802.11k/v standard for mesh smart roaming, you can use it with an even wider choice of compatible routers and extenders.

LED Wi‑Fi Signal Strength Indicator
The visual Wi-Fi signal indicator allows you to see where the strongest and weakest Wi-Fi signal spots are around your home, helping you to identify the best possible location to place the extender for optimal network performance.

Easy connectivity
The DAP-X1860 is built to get you going immediately. Simply push the WPS on both the router and the Wi-Fi Extender and you’re good to go.

In addition, the Wi-Fi extender also offers a Gigabit Ethernet port, so you can connect a wired device that needs Internet connectivity, such as a game console or a Smart TV.

Stay protected from online threats with the latest in Wi‑Fi Encryption
The DAP-X1860 supports WPA3 - the latest version of the Wi-Fi Protected Access (WPA) protocol that encrypts user data and protects wireless networks from outside threats. WPA3 includes a new protocol to verify authentication and secure your devices’ connections while further protecting your wireless network from attacks.

Easy setup, easy‑to‑use app
With the D-Link Wi-Fi app, you can set up and manage your DAP-X1860 straight from your smartphone or tablet.

Short summary description D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860:
This short summary of the D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860 data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860, Network repeater, 185 m, 100,1000 Mbit/s, Internal, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), 1200 Mbit/s

Long summary description D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860:
This is an auto-generated long summary of D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860 based on the first three specs of the first five spec groups.

D-Link DAP‑X1860 AX1800 Mesh Wi‑Fi 6 Range Extender DAP‑X1860. Type: Network repeater, Maximum transfer distance: 185 m, Ethernet LAN data rates: 100,1000 Mbit/s. Antenna type: Internal. Wi-Fi standards: Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi data rate (max): 1200 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: White, Mounting type: Wall, Certification: FCC, IC, CE. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (max): 9.7 W

Performance
Type *
Network repeater
Maximum transfer distance *
185 m
Ethernet LAN data rates
100, 1000 Mbit/s
WPS push button
Yes
Antenna
Antennas quantity
2
Antenna type
Internal
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Wi-Fi data rate (max)
1200 Mbit/s
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Security algorithms
WPA2, WPA3
Modulation
OFDM, QAM
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Product colour
White
Mounting type
Wall
LED indicators
Yes
Design
Reset button
Yes
Certification
FCC, IC, CE
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
9.7 W
Included power plug types
EU
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating temperature (transmitter)
10 - 90 °C
Storage temperature (transmitter)
5 - 95 °C
Weight & dimensions
Width
60 mm
Depth
75 mm
Height
165 mm
Weight
293 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Australia 3 distributor(s)