location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAP-2553
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAP-2553 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069318191 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:11:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11a, IEEE 802.11g, IEEE 802.1ab, IEEE 802.1af, IEEE 802.1x, IEEE 802.3, IEEE 802.3u
  • - SSID, WPA, WPA-PSK, WPA2, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 3 Detachable antenna
Warranty: 1 year
Long product name D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE) :
The long product name of D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DAP-2553 - 300 Mbit/s, 2.4 GHz, PoE
More>>>
D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE):
The official description of D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You know that Wi-Fi connectivity provides cost savings and flexibility for your expanding network. D-Link lets you harness the power and speed of 802.11n Wi-Fi for business networking applications with the AirPremier N Dual Band PoE Access Point (DAP-2553).

D-Link®, an industry pioneer in wireless networking, introduces a solution for businesses seeking to deploy next generation draft 802.11n LANs. D-Link unveils its new AirPremier N Dual Band PoE Access Point (DAP-2553), designed specifically for business-class environments to provide secure and manageable dual band wireless LAN options for network administrators.

Versatile Access Point
The DAP-2553 allows network administrators to deploy a highly manageable and extremely robust dual band wireless network. All three dual band antennas are detachable and can provide optimal wireless coverage in either 2.4GHz (802.11g and draft 2.0 802.11n) or 5GHz (802.11a and draft 2.0 802.11n) bands. For advanced installations, this new high-speed Access Point has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available.

Enhanced Performance
The DAP-2553 delivers reliable wireless performance with maximum wireless signal rates of up to 300Mbps* in either the 2.4GHz or 5GHz wireless band. This, coupled with support for Wi-Fi Multimedia™ (WMM) Quality of Service features, makes it an ideal access point for audio, video, and voice applications. Additionally, the DAP-2553 supports load-balancing features to ensure maximum performance by limiting the maximum number of users per Access Point.

Security
To help maintain a secure wireless network, the DAP-2553 provides the latest in wireless security technologies by supporting both Personal and Enterprise versions of WPA and WPA2 (802.11i) with support for RADIUS server backend. To further protect your wireless network, MAC Address Filtering, Wireless LAN Segmentation, Disable SSID Broadcast, Rogue AP Detection, and Wireless Broadcast Scheduling are also included.

The DAP-2553 includes support for up to 4 VLANs for implementing multiple SSIDs to further help segment users on the network. It also includes a wireless client isolation mechanism, which limits direct client-to-client communication.

Multiple Operation Modes
To maximize total return on investment, the DAP-2553 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting) and Wireless Client. With WDS support, network administrators can set up multiple DAP-2553s throughout a facility and configure them to bridge with one another while also providing network access to individual clients. Also included are advanced features such as Load Balancing, which optimizes high network traffic volume, and redundancy for fail-safe wireless connectivity. Additionally, the DAP-2553 offers Spanning Tree Protocol support for greater efficiency and to avoid broadcast storms when used in WDS mode.

Network Management
Network administrators have multiple options for managing the DAP-2553 including Web (HTTP), Secure Sockets Later (SSL, which provides for a secure connection to the Internet), Secure Shell (SSH, which provides for a secure channel between local and remote computers), and Telnet (bi-directional, eight-bit byte oriented communications facility). For advanced network management, administrators can use the D-Link AP Manager II or D-View SNMPv3 management module to configure and manage multiple access points from a single location. In addition to a streamlined management process, the AP Manager II or D-View software provides network administrators with the means of verifying and conducting regular maintenance checks remotely, eliminating the need to send personnel out to physically verify proper operation.

With the selectable dual band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the new D-Link AirPremier N Dual Band PoE Access Point (DAP-2553) provides SMB environments with a business-class solution for deploying a wireless network in the workplace.

* Maximum wireless signal rate derived from IEEE Standard 802.11g, 802.11a, and draft 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.

Short summary description D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE):
This short summary of the D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DAP-2553, 2.4 GHz, 300 Mbit/s, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK

Long summary description D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

D-Link DAP-2553. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: SSID, WPA, WPA-PSK, WPA2, WPA2-PSK. Power over Ethernet (PoE)

Features
2.4 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Frequency band
2.4 - 2.4835, 5.15 - 5.25, 5.725 - 5.85 GHz
Networking standards
IEEE 802.11a, IEEE 802.11g, IEEE 802.1ab, IEEE 802.1af, IEEE 802.1x, IEEE 802.3, IEEE 802.3u
Security
Security algorithms *
SSID, WPA, WPA-PSK, WPA2, WPA2-PSK
MAC address filtering
Yes
Management features
Web-based management
Yes
Power
Power over Ethernet (PoE) *
Yes
Power consumption (typical)
10.5 W
Power requirements
48VDC (PoE) - 5VDC, 2.5A
Design
LED indicators
Yes
Certification
FCC Class B Wi-Fi CE C-Tick IC CSA
Design
Internal
No
Antenna
Antenna features
Detachable antenna
Antennas quantity
3
Weight & dimensions
Dimensions (WxDxH)
198 x 32 x 120 mm
Weight
400 g
Other features
Networking features
Gigabit Ethernet
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:34:27
Uk has collected 2 expert reviews for D-Link DAP-2553 wireless access point 300 Mbit/s Power over Ethernet (PoE) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2011-09-26 03:34:22
Given the interest that the DAP-1522 garnered as an 802.11n bridge, I asked D-Link to send its business-grade DAP-2553 for review...quite some time ago, in fact. The delay in review is all my fault, so my apologies to D-Link up front for the time it'...
Good Dualband, Can be used as AP, WDS bridge or client, Can be powered by power wart or 802.3af PoE, External, upgradeable antennas...
Bad Single radio, so no simultaneous dualband, No WPS support, Won't extend your 5 GHz range vs. cheaper products...
Bottom line Dual-band, single radio 802.11n business AP /Bridge /Client based on Atheros silicon...
0%
Brand Image Product code Product Stock Price from
D-Link DWL-6600AP wireless access point Power over Ethernet (PoE) D-Link DWL-6600AP wireless access point Power over Ethernet (PoE)
(show image)
DWL-6600AP DWL-6600AP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DAP-2360 wireless access point 150 Mbit/s Power over Ethernet (PoE) D-Link DAP-2360 wireless access point 150 Mbit/s Power over Ethernet (PoE)
(show image)
DAP-2360 DAP-2360 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DAP 2690 300 Mbit/s Power over Ethernet (PoE) D-Link DAP 2690 300 Mbit/s Power over Ethernet (PoE)
(show image)
DAP-2690 DAP 2690 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Wireless N Quadband Unified Access Point 300 Mbit/s Power over Ethernet (PoE) D-Link Wireless N Quadband Unified Access Point 300 Mbit/s Power over Ethernet (PoE)
(show image)
DWL-8600AP Wireless N Quadband Unified Access Point 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DAP-1360, EU power plug D-Link DAP-1360, EU power plug
(show image)
DAP-1360/E DAP-1360, EU power plug 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)