Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DAP-1360 300Mbit/s WLAN access point

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAP-1360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAP-1360/E
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0790069323058
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN access points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 193992
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 07 Dec 2017 12:31:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DAP-1360 300Mbit/s WLAN access point :
The short editorial description of D-Link DAP-1360 300Mbit/s WLAN access point

DAP-1360 - 2.4-2.4835 GHz, 802.11 b/g/n, 1x 10/100BASE-TX, WPA-PSK/WPA2-PSK/WEP, QOS, 229g
More>>>

D-Link DAP-1360 300Mbit/s WLAN access point:
The official marketing text of D-Link DAP-1360 300Mbit/s WLAN access point as supplied by the manufacturer
CONNECT HOME AND SOHO TO A WIRELESS NETWORK
Connect this Access Point to a broadband modem and wirelessly share your Internet connection. The D-Link DAP-1360 access point is a draft 802.11n compliant device that delivers up to 14x faster speeds1 and 6x farther range1 than 802.11g while staying backward compatible with 802.11g and 802.11b devices. Enjoy surfing the web, checking e-mail, and chatting with family and friends online.

PROTECT YOUR WIRELESS NETWORK AND DATA EASILY
The DAP-1360 provides 64/128-bit WEP encryption and WPA/WPA2 security to protect your network and wireless data. This device also supports WiFi Protected Setup (WPS) to quickly and securely setup a wireless network. In addition, it also provides MAC address filtering a nd the disable SSID Broadcast function to limit outsiders’ access to your home and office network.

FLEXIBLY CONFIGURE YOUR AP FOR DIFFERENT APPLICATIONS
The DAP-1360 can be configured to operate as (1) an Access Point to act as a central hub for wireless users, (2) a Wireless Client to connect to another Access Point, (3) a Bridge to joint two wireless workgroups together, (4) a Bridge with AP to act as wireless hub and a bridge at the same time, (5) a Repeater to extend the wireless coverage to cover all “dead” spots, (6) a WISP Client Router to let wireless Internet service subscribers share Internet connection with home/office Ethernet-enabled computers without the need for an extra router, or (7) a WISP Repeater to let WISP subscribers share Internet connection with wireless computers without any extra router.

EASY TO INSTALL AND USE
With D-Link Setup Wizard, you can set up your wireless network in minutes. It configures your DAP-1360’s operation mode and makes it easy to add new wireless devices onto the network, and helps you create a simple wireless network for your home and office.
Short summary description D-Link DAP-1360 300Mbit/s WLAN access point:
This short summary of the D-Link DAP-1360 300Mbit/s WLAN access point data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DAP-1360, 300 Mbit/s, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u, 10,100 Mbit/s, 2.4 - 2.4835, CCK,DBPSK,DQPSK,OFDM, 13 channels
Long summary description D-Link DAP-1360 300Mbit/s WLAN access point :

D-Link DAP-1360. Data transfer rate (max): 300 Mbit/s, Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Interface: RJ-45, Cabling technology: 10BASE-T/100BASE-TX. Security algorithms: 128-bit WEP,64-bit WEP,SSID,TKIP,WPA-EAP,WPA-PSK,WPA2-EAP,WPA2-PSK,WPS. Antenna connector type: RP-SMA, Antenna gain level (max): 2 dBi. Power requirements: 5VDC, 2.5A

This is an auto-generated long summary of D-Link DAP-1360 300Mbit/s WLAN access point based on the first three specs of the first five spec groups.
Performance
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
2.4 GHz *
Yes
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 - 2.4835
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
CCK,DBPSK,DQPSK,OFDM
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
13 channels
Web-based management
Using a website/web application to manage something.
Yes
Quality of Service (QoS) support
Yes
Certification
FCC Class B
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RJ-45
Cabling technology
Type of cable technology performance.
10BASE-T/100BASE-TX
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,64-bit WEP,SSID,TKIP,WPA-EAP,WPA-PSK,WPA2-EAP,WPA2-PSK,WPS
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Antenna
Antenna connector type
The way in which the antenna is connected to the device e.g. coaxial.
RP-SMA
Antenna gain level (max)
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
2 dBi
Antenna
Antennas quantity
2
Detachable antenna(s)
Yes
Power
Power requirements
5VDC, 2.5A
Design
Internal *
The product is built in.
No
LED indicators
LAN, Power, Status, WLAN
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
144 x 109 x 30 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
229 g
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Networking features
Fast Ethernet
Frequency range
The range of frequencies which can be produced by the device, or can be detected/used by the device to produce an output.
2400 - 2483.5 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 3 expert reviews for D-Link DAP-1360 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
64%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26
Although on the face of it the D-Link DAP-1360 is an 802.11n wireless access point that you can connect to a wired Ethernet network for WiFi access, it's also designed to help solve the perennial problem of wireless networking: range. To this end, it h...
Bottom line Although the DAP-1360 is far more flexible than most wireless access points, it's let down by inconsistent wireless performance...
40%
Brand Image Product code Product Stock Price from
D-Link DAP-2553 300Mbit/s Power over Ethernet (PoE) WLAN access point D-Link DAP-2553 300Mbit/s Power over Ethernet (PoE) WLAN access point
(show image)
DAP-2553 DAP-2553 EUR 52,85
(excl. VAT)
EUR 63,95 (incl. VAT)
D-Link DAP-2590 300Mbit/s Power over Ethernet (PoE) WLAN access point D-Link DAP-2590 300Mbit/s Power over Ethernet (PoE) WLAN access point
(show image)
DAP-2590/E DAP-2590 EUR 203,69
(excl. VAT)
EUR 244,43 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)