location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT70-0801
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT70-0801
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:15:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna N-type
  • - 8 dBi
  • - 2.4/5 GHz
Long product name D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi :
The long product name of D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Outdoor, Omni-Directional, 8dBi, 2.4 & 5GHz, 360° (H), 15° (V), N-Female
More>>>
D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi:
The official description of D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ANT70-0801 omni-directional antenna is a high gain, high-performance dual band antenna for indoor and outdoor installation. This antenna can greatly increase the effective wireless operation range of 802.11a, 802.11b and 802.11g wireless devices.

Providing 8dBi gain for 2.4GHz & 5GHz frequency bands, this antenna can be connected to a wireless access point or router to improve signal transmission and reception in a directional angle. It is ideal for connecting two networks locating in two different buildings, or in two different locations in a campus. For indoors use, this antenna is ideal for installation in an exhibition hall or a large lobby.

The ANT70-0801 antenna is equipped with an N-jack connector and can be mounted on a pole. It can be attached to a wireless device through a provided extension antenna cable. ANT70-0801 is suitable for DWL-8200AP installations.

Short summary description D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi:
This short summary of the D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ANT70-0801, 8 dBi, 2.4/5 GHz, 360°, 15°, Omni-directional antenna, N-type

Long summary description D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi:
This is an auto-generated long summary of D-Link ANT70-0801 network antenna Omni-directional antenna N-type 8 dBi based on the first three specs of the first five spec groups.

D-Link ANT70-0801. Antenna gain level (max): 8 dBi, Frequency band: 2.4/5 GHz, Horizontal beam width: 360°. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Cable length: 0.8 m

Performance
Frequency band *
2.4/5 GHz
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
N-type
Cable length
0.8 m
Purpose
Outdoor