Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Directional panel high gain outdoor antenna 14dBi network antenna

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Directional panel high gain outdoor antenna
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-1400
Category
Device which creates a wireless network by sending out radio waves across a certain range.
network antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 77115
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Directional panel high gain outdoor antenna 14dBi network antenna :
The short editorial description of D-Link Directional panel high gain outdoor antenna 14dBi network antenna

Directional panel high gain outdoor antenna
More>>>

D-Link Directional panel high gain outdoor antenna 14dBi network antenna:
The official marketing text of D-Link Directional panel high gain outdoor antenna 14dBi network antenna as supplied by the manufacturer
The D-Link ANT24-1400 connects to all IEEE 802.11b (D-Link Air and D-Link AirPlus) products with detachable antenna and extends the range of coverage for the wireless network.

The D-Link ANT24-1400 antenna provides extended coverage for an existing 802.11b wireless local area network (WLAN). The antenna requires an access point or wireless broadband gateways with a reverse SMA connector. The D-Link ANT24-1400 comes with a conversion cable that allows connection directly to all IEEE 802.11b (D-Link Air and D-Link AirPlus) products with detachable antenna..

This product includes the following items: Mounting Kit, Lightning Surge Protector and Conversion Cable.
Short summary description D-Link Directional panel high gain outdoor antenna 14dBi network antenna:
This short summary of the D-Link Directional panel high gain outdoor antenna 14dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Directional panel high gain outdoor antenna, 14 dBi, -40 - 80 °C, 240 mm, 240 mm, 69.5 mm, 825 g
Long summary description D-Link Directional panel high gain outdoor antenna 14dBi network antenna :

D-Link Directional panel high gain outdoor antenna. Antenna gain level (max): 14 dBi. Width: 240 mm, Depth: 240 mm, Height: 69.5 mm

This is an auto-generated long summary of D-Link Directional panel high gain outdoor antenna 14dBi network antenna based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Antenna gain level (max) *
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
14 dBi
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 80 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
240 mm
Depth
The distance from the front to the back of something.
240 mm
Height
The measurement of the product from head to foot or from base to top.
69.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
825 g
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Australia 4 distributor(s)
X