location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT24-1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-1200
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna RP-SMA White
  • - 12 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization
Long product name D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi :
The long product name of D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ANT24-1200 - 12dBi, SMA, IEEE 802.11b/g
More>>>
D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi:
The official description of D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Indoor 11.5dBi High Gain Directional Panel Antenna
- 80° Horizontal Spread & 23° Vertical Spread
- 3m Length Pigtail Cable with SMA to RP-SMA Supplied
- SMA-Female Connector
- Mounting Kit Supplied
- Extends Wireless Range up to 1.5 km
- Suitable for all IEEE 802.11b, 802.11g (D-Link Air, AirPlus, AirPlusXtremeG) products with detachable antenna.

Short summary description D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi:
This short summary of the D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ANT24-1200, 12 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, 50 Ω, 80°, 23°

Long summary description D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi:
This is an auto-generated long summary of D-Link ANT24-1200 network antenna Omni-directional antenna RP-SMA 12 dBi based on the first three specs of the first five spec groups.

D-Link ANT24-1200. Antenna gain level (max): 12 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Polarization: Vertical polarization. Width: 330 mm, Depth: 93 mm, Height: 20.7 mm. Network connection type: SMA FM, Compliance industry standards: v

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g
Impedance
50 Ω
Horizontal beam width (2.4 GHz)
80°
Vertical beam width (2.4 GHz)
23°
Horizontal beam width (5 GHz)
80°
Vertical beam width (5 GHz)
23°
Antenna gain level (max) *
12 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
RP-SMA
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
1.5:1
Cable length
3 m
Purpose
Indoor
Product colour
White
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
330 mm
Depth
93 mm
Height
20.7 mm
Weight
190 g
Other features
Network connection type
SMA FM
Compliance industry standards
v
Country Distributor
United Kingdom 1 distributor(s)