Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Directional Indoor/Outdoor Patch Antenna
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-0801
Category
Device which creates a wireless network by sending out radio waves across a certain range.
network antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 76385
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 17 Oct 2017 06:14:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna :
The short editorial description of D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna

Directional Indoor/Outdoor Patch Antenna
More>>>

D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna:
The official marketing text of D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna as supplied by the manufacturer
D-Link®, an industry leader in networking, introduces the ANT24-0801 8.5 dBi Directional Wireless Antenna designed to provide extended coverage for an existing 802.11b/g wireless network. The directional design of the ANT24-0801 offers dramatically increased wireless signal coverage in a specific direction allowing for improved data throughput at further distances.

The D-Link ANT24-0801 8.5dBi Directional Wireless Antenna connects to a variety of wireless PCI adapters, wireless routers, and access points on the market today. Whether the wireless router or access point has a SMA or TNC connector, the ANT24-0801 comes with a RP-SMA to RP-TNC conversion adapter to accommodate either connector type.

The D-Link ANT24-0801 includes a swivel mount that allows pivotal adjustment for precise positioning for the most concentrated signal strength. The D-Link ANT24-0801 also includes a lightning surge protector, and a 3m (9.8 feet) extension cable. The ANT24-0801 is weatherproof and made of corrosion-resistant material to withstand harsh outdoor conditions and wind speeds up to 124 miles/hr (200km/hr).

Avoid the cost and complexity of adding additional wireless access points or wireless repeaters when you can easily use the ANT24-0801 indoors or outdoors. Enjoy the benefits of wireless connectivity at greater distances and speeds throughout your indoor or outdoor wireless coverage area.
Short summary description D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna:
This short summary of the D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Directional Indoor/Outdoor Patch Antenna, 8.5 dBi, 50 Ω, 70°, 65°, Vertical polarization, 1.5:1
Long summary description D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna :

D-Link Directional Indoor/Outdoor Patch Antenna. Antenna gain level (max): 8.5 dBi, Impedance: 50 Ω, Horizontal beam width: 70°. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1.5:1, Cable length: 3 m. Width: 120 mm, Depth: 120 mm, Height: 43 mm

This is an auto-generated long summary of D-Link Directional Indoor/Outdoor Patch Antenna 8.5dBi network antenna based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Antenna gain level (max) *
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
8.5 dBi
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
50 Ω
Horizontal beam width
70°
Vertical beam width
65°
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.5:1
Features
Cable length
How long the cable is.
3 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 80 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
120 mm
Depth
The distance from the front to the back of something.
120 mm
Height
The measurement of the product from head to foot or from base to top.
43 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Country Distributor
Nederland 1 distributor(s)
Österreich 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Danmark 1 distributor(s)
X