location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omni-directional Outdoor Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-0800
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna
  • - 8 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization
Warranty: 2 years.
Long product name D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi :
The long product name of D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Omni-directional Outdoor Antenna
More>>>
D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi:
The official description of D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link introduces the 2.4GHz Omni-Directional Outdoor Antenna (ANT24-0800), designed to provide increased coverage for existing 802.11b or 802.11g networks.

The ANT24-0800 offers 360° of expanded coverage, effectively improving data throughput at farther distances. The D-Link Antenna also helps improve signal quality, reducing dead spots in your wireless coverage.

D-Link’s 2.4Ghz Outdoor Antenna’s omni-directional design gives you increased wireless signal range in all directions, making it ideal for Wireless Distribution System (WDS) applications. Its powerful omni-directional design can effectively redistribute a wireless signal to multiple remote locations.

The ANT24-0800 includes a sturdy base for wall installation and a waterproof design to resist harsh weather conditions. The package also includes a surge protector and waterproof tape for outdoor mounting to help ensure total durability.

D-Link’s 2.4GHz Omni-Directional Outdoor Antenna is a robust solution for expanding your wireless coverage. By reducing dead spots in your wireless coverage and improving signal quality, D-Link’s 2.4GHz Omni-Directional Outdoor Antenna (ANT24-0800) provides extended coverage for existing 802.11b and 802.11g networks.

Short summary description D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi:
This short summary of the D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Omni-directional Outdoor Antenna, 8 dBi, 2.4 - 2.5 GHz, 50 Ω, 360°, 15°, Omni-directional antenna

Long summary description D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi:
This is an auto-generated long summary of D-Link Omni-directional Outdoor Antenna network antenna Omni-directional antenna 8 dBi based on the first three specs of the first five spec groups.

D-Link Omni-directional Outdoor Antenna. Antenna gain level (max): 8 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Antenna type: Omni-directional antenna, Polarization: Vertical polarization, Cable length: 0.5 m. Width: 19 mm, Depth: 19 mm, Height: 630 mm

Performance
Frequency band *
2.4 - 2.5 GHz
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8 dBi
Features
Antenna type *
Omni-directional antenna
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
2.0
Cable length
0.5 m
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Weight & dimensions
Width
19 mm
Depth
19 mm
Height
630 mm
Weight
3.34 kg
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)