Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ANTENNA network antenna 5 dBi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANTENNA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-0500
Category
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15389
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 08 Apr 2019 03:18:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link ANTENNA network antenna 5 dBi :
The short editorial description of D-Link ANTENNA network antenna 5 dBi

ANTENNA F SUSPENDED CEILING 4DBI
More>>>
D-Link ANTENNA network antenna 5 dBi:
The official marketing text of D-Link ANTENNA network antenna 5 dBi as supplied by the manufacturer

The D-Link ANT24-0500 connects to wireless devices which support external antenna. This includes D-Link Air and D-Link AirPlus products.

The D-Link ANT24-0500 antenna provides extended coverage for an existing 802.11b wireless local area network (WLAN). The D-Link ANT24-0500 comes with a conversion cable that allows connection directly to all IEEE 802.11b (D-Link Air and D-Link AirPlus) products with detachable antenna.

The D-Link ANT24-0500 requires an access point or wireless broadband gateways with a reverse SMA connector. The D-Link ANT24-0500 comes with a conversion cable that allows connection directly to all IEEE 802.11b (D-Link Air and D-Link AirPlus) products with detachable antenna.

Short summary description D-Link ANTENNA network antenna 5 dBi:
This short summary of the D-Link ANTENNA network antenna 5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ANTENNA, 5 dBi, 2.4 GHz, -20 - 60 °C, 800 g, 330 x 19

Long summary description D-Link ANTENNA network antenna 5 dBi:
This is an auto-generated long summary of D-Link ANTENNA network antenna 5 dBi based on the first three specs of the first five spec groups.

D-Link ANTENNA. Antenna gain level (max): 5 dBi, Frequency band: 2.4 GHz. Weight: 800 g. Dimensions (WxDxH): 330 x 19

Performance
Antenna gain level (max) *
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
5 dBi
Frequency band *
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 GHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 60 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
330 x 19
Customer service details