Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-0400
Category
Device which creates a wireless network by sending out radio waves across a certain range.
network antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12451
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna :
The short editorial description of D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna

Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector
More>>>

D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna:
The official marketing text of D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna as supplied by the manufacturer
D-Link, an industry leader in networking, introduces the ANT24-0400 2.4GHz Omni-Directional Indoor Antenna. The ANT24-0400 provides increased coverage for an existing 802.11b/g wireless network.

The ANT24-0400 Omni-Directional Indoor Antenna is a 4dBi omni-directional antenna, giving you 360° of increased wireless signal range. This 4dBi antenna also improves signal quality, reducing dead spots in your wireless coverage.

The D-Link ANT24-0400 Omni-Directional Indoor Antenna connects to a variety of D-Link Wireless PCI Adapters, Routers, and Access Points. Using a SMA connector or the included conversion adapter (RP-SMA to TNC), the D-Link ANT24-0400 also easily connects to other wireless networking devices.

The ANT24-0400’s omni-directional design gives you increased wireless signal range in all directions. Avoid the cost of adding additional access points or wireless repeaters when you can easily use the ANT24-0400.

The ANT24-0400 Omni-Directional Indoor Antenna includes a sturdy stand for placement on flat surfaces and can also be mounted on a wall.

360° Horizontal Spread
40° Vertical Spread
SMA-Female Connector
Mounting Kit Supplied
Extends Wireless Range up to 0.5 km
Suitable for all IEEE 802.11b, 802.11g (D-Link Air, AirPlus, AirPlusXtremeG+) products with detachable antenna
Short summary description D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna:
This short summary of the D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector, 4 dBi, -10 - 55 °C, 176.9 g
Long summary description D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna :

D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector. Antenna gain level (max): 4 dBi. Weight: 176.9 g

This is an auto-generated long summary of D-Link Omni-directional indoor desktop antenna 4dBi H360/V40 with reverse SMA female connector 4dBi network antenna based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Antenna gain level (max) *
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
4 dBi
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
176.9 g
X