location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CybertronPC Check ‘CybertronPC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCMBPTQDH9411BM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCMBPTQDH9411BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843151102601 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘CybertronPC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CybertronPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2022 14:00:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-9980XE (24.75MB Cache, 3GHz)
  • - NVIDIA Quadro RTX 6000
  • - 128GB DDR4-SDRAM
Long product name CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black :
The long product name of CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-9980XE (24.75MB Cache, 3GHz), 128GB DDR4-SDRAM, NVIDIA Quadro RTX 6000, LAN, WLAN, Windows 10 Pro 64-bit
More>>>
Short summary description CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black:
This short summary of the CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

CybertronPC TCMBPTQDH9411BM, 3 GHz, Intel® Core™ i9 X-series Extreme Edition, i9-9980XE, 128 GB, 6.96 TB, Windows 10 Pro

Long summary description CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black:
This is an auto-generated long summary of CybertronPC TCMBPTQDH9411BM PC Intel® Core™ i9 X-series Extreme Edition i9-9980XE 128 GB DDR4-SDRAM 6.96 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro Black based on the first three specs of the first five spec groups.

CybertronPC TCMBPTQDH9411BM. Processor frequency: 3 GHz, Processor family: Intel® Core™ i9 X-series Extreme Edition, Processor model: i9-9980XE. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 6.96 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA Quadro RTX 6000. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Product type: PC. Product colour: Black