Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower PP1500SWT2 uninterruptible power supply (UPS) 1500 VA 1000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP1500SWT2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PP1500SWT2
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2845
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 15 Mar 2019 10:00:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name CyberPower PP1500SWT2 uninterruptible power supply (UPS) 1500 VA 1000 W :
The short editorial description of CyberPower PP1500SWT2 uninterruptible power supply (UPS) 1500 VA 1000 W

1500 VA, 1000W, 1796, 7 x NEMA 5-15R Outlets, 1 x NEMA 5-15P, USB, EMI/RFI, SNMP, HTTP, 2 x 12V/10AH BB, 8h Charge, 6 ft cord
More>>>
Short summary description CyberPower PP1500SWT2 uninterruptible power supply (UPS) 1500 VA 1000 W:
This short summary of the CyberPower PP1500SWT2 uninterruptible power supply (UPS) 1500 VA 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower PP1500SWT2, 1500 VA, 1000 W, 1796 J, Sealed Lead Acid (VRLA), 3 min, 11 min

Long summary description CyberPower PP1500SWT2 uninterruptible power supply (UPS) 1500 VA 1000 W:
This is an auto-generated long summary of CyberPower PP1500SWT2 uninterruptible power supply (UPS) 1500 VA 1000 W based on the first three specs of the first five spec groups.

CyberPower PP1500SWT2. Output power capacity: 1500 VA, Output power: 1000 W, Surge energy rating: 1796 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 11 min. Form factor: Tower, Product colour: Black, Cable length: 1.828 m. Width: 139.7 mm, Depth: 317.5 mm, Height: 184.2 mm. Bundled software: PowerPanel Personal Ed

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.